TelephoneStuff.com Hubbell Replacement Receptacle for HBL5236 HBL5236M2

Description
Replacement receptacle for HBL5236 2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Replacement Receptacle for HBL5236 - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).
Description
Replacement receptacle for HBL5236 2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Replacement Receptacle for HBL5236 - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Hubbell Replacement Receptacle for HBL5236
HBL5236M2
Hubbell Replacement Receptacle for HBL5236 HBL5236M2
Replacement receptacle for HBL5236 2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Replacement Receptacle for HBL5236 - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

Replacement receptacle for HBL5236 2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug.
Specifications:
- Receptacle Style: Single
- Face Shape: Traditional
- Standard: NEMA
- Amperage: 15A
- Voltage: 125V
- Poles and Wires: 2 Pole, 3-Wire Grounding
- Wiring Method: Back Wired
- Not Hospital Grade
- Specialty Type: Replacement Receptacle for HBL5236
- Color: Brown
- NEMA No.: 5-15R
- Horsepower: 0.5
- Type: 2 Pole, 3 Wire, Grounding
- Rating: 15A, 125V
- Certification: UL Listed, File E2186, Listed to UL Standard 498
- Terminal Screw Material: #8-32 Brass /Ni plated for neutral
- Ground Screw Material: #8-32 Brass, Multiple Drive (Green)
- Top Material: Phenolic
- Base Material: Phenolic
- Power Contacts Material: .032" (.81) Brass
- Mounting Screw Material: Steel-Zinc Plated
- Dielectric Voltage: Withstands 2,000V minimum.
- Current Interrupting: Certified for current interrupting at full rated current.
- Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%.
- Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green).
- Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only.
- Product Identification: Ratings are a permanent part of the device.
- Flammability: UL 94 V2.
- Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBL5236M2
Product Name Hubbell Replacement Receptacle for HBL5236
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - NP138BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details