TelephoneStuff.com Hubbell Mini-Quick Quick Connect Control Connector HPMS04106

Description
Mini-Quick Quick Connect Control Connector is an industrial circular connector typically used for the installation and quick disconnect of solenoid valves, photo eyes, limit switches and 18 and 30 mm proximity switches. Features: - Nickel plated, brass coupling nuts and receptacle shells - Plating resists corrosion in high abuse environments - Signal-Quick Type: Male plug - Body Style: Straight - Poles: 4 - Length: 6' - Insulator Material: Nylon 6/6 and white - Contact Plating: Hard gold over palladium/nickel - Overmold Material: Polyurethane, black
Description
Mini-Quick Quick Connect Control Connector is an industrial circular connector typically used for the installation and quick disconnect of solenoid valves, photo eyes, limit switches and 18 and 30 mm proximity switches. Features: - Nickel plated, brass coupling nuts and receptacle shells - Plating resists corrosion in high abuse environments - Signal-Quick Type: Male plug - Body Style: Straight - Poles: 4 - Length: 6' - Insulator Material: Nylon 6/6 and white - Contact Plating: Hard gold over palladium/nickel - Overmold Material: Polyurethane, black

Suppliers

Company
Product
Description
Supplier Links
Hubbell Mini-Quick  Quick Connect Control Connector - HPMS04106 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Mini-Quick Quick Connect Control Connector
HPMS04106
Hubbell Mini-Quick Quick Connect Control Connector HPMS04106
Mini-Quick Quick Connect Control Connector is an industrial circular connector typically used for the installation and quick disconnect of solenoid valves, photo eyes, limit switches and 18 and 30 mm proximity switches. Features: - Nickel plated, brass coupling nuts and receptacle shells - Plating resists corrosion in high abuse environments - Signal-Quick Type: Male plug - Body Style: Straight - Poles: 4 - Length: 6' - Insulator Material: Nylon 6/6 and white - Contact Plating: Hard gold over palladium/nickel - Overmold Material: Polyurethane, black

Mini-Quick Quick Connect Control Connector is an industrial circular connector typically used for the installation and quick disconnect of solenoid valves, photo eyes, limit switches and 18 and 30 mm proximity switches.
Features:
- Nickel plated, brass coupling nuts and receptacle shells
- Plating resists corrosion in high abuse environments
- Signal-Quick Type: Male plug
- Body Style: Straight
- Poles: 4
- Length: 6'
- Insulator Material: Nylon 6/6 and white
- Contact Plating: Hard gold over palladium/nickel
- Overmold Material: Polyurethane, black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPMS04106
Product Name Hubbell Mini-Quick Quick Connect Control Connector
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - VWP-2RC-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details