TelephoneStuff.com Hubbell AV Connector, HDMI Female/Female, Gold Coupler HDMIC1

Description
HDMI Coupler provides an easy way to run high definition AV from device to device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - Fits into a 1 unit iStation module - Female 6-wire to female 6-wire - True HD Video - Ideal for audio networking and integration of computer based equipment into audio systems - Gold-plated 2 micro-inch - Audio signal: PCM, DVD-Audio, Super Audio CD, Dolby True HD, DTS-HD Master Audio - Connector Type: HDMI - female to female coupler - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant
Description
HDMI Coupler provides an easy way to run high definition AV from device to device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - Fits into a 1 unit iStation module - Female 6-wire to female 6-wire - True HD Video - Ideal for audio networking and integration of computer based equipment into audio systems - Gold-plated 2 micro-inch - Audio signal: PCM, DVD-Audio, Super Audio CD, Dolby True HD, DTS-HD Master Audio - Connector Type: HDMI - female to female coupler - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell AV Connector, HDMI Female/Female, Gold Coupler - HDMIC1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell AV Connector, HDMI Female/Female, Gold Coupler
HDMIC1
Hubbell AV Connector, HDMI Female/Female, Gold Coupler HDMIC1
HDMI Coupler provides an easy way to run high definition AV from device to device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission - High quality gold connection - Designed for minimal signal loss delivering true high definition 1080p video to the viewing device - Fits into a 1 unit iStation module - Female 6-wire to female 6-wire - True HD Video - Ideal for audio networking and integration of computer based equipment into audio systems - Gold-plated 2 micro-inch - Audio signal: PCM, DVD-Audio, Super Audio CD, Dolby True HD, DTS-HD Master Audio - Connector Type: HDMI - female to female coupler - Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p - Bandwidth: 10.2 Gbit/s at 340 Mpixel/s - Cable Type: Standard HDMI cable assemblies (Can not be field terminated) - RoHS compliant

HDMI Coupler provides an easy way to run high definition AV from device to device.
Features:
- iStation system 1U integration
- High definition video
- 1080p signal transmission
- High quality gold connection
- Designed for minimal signal loss delivering true high definition 1080p video to the viewing device
- Fits into a 1 unit iStation module
- Female 6-wire to female 6-wire
- True HD Video
- Ideal for audio networking and integration of computer based equipment into audio systems
- Gold-plated 2 micro-inch
- Audio signal: PCM, DVD-Audio, Super Audio CD, Dolby True HD, DTS-HD Master Audio
- Connector Type: HDMI - female to female coupler
- Video signal: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
- Bandwidth: 10.2 Gbit/s at 340 Mpixel/s
- Cable Type: Standard HDMI cable assemblies (Can not be field terminated)
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HDMIC1
Product Name Hubbell AV Connector, HDMI Female/Female, Gold Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 62SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP720AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details