Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WALLPLATES
TELEPHONESTUFF.COM
EMB25 -- HUBBELL BLANK MODULE (25MM X 50MM)
TelephoneStuff.com
Hubbell Blank Module (25mm x 50mm)
EMB25
Description
Blanking Plate Module, (25mm x 50mm).
TelephoneStuff.com
Done
Description
Blanking Plate Module, (25mm x 50mm).
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Blank Module (25mm x 50mm)
EMB25
Hubbell Blank Module (25mm x 50mm)
EMB25
Blanking Plate Module, (25mm x 50mm).
Blanking Plate Module, (25mm x 50mm).
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Wallplates
Product Number
EMB25
Product Name
Hubbell Blank Module (25mm x 50mm)
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
1-Gang Vertical Decorative Weatherproof Covers, Thermoplastic Standard Size Glossy Finish
3141
Specs
Material
Plastic; Thermoplastic
View Details
RS Components, Ltd.
Audio & Video Faceplates
2299946
View Details
Lutron Electronics Co., Inc.
Standard Wall Plate
CW-5-IV
Specs
Type
Rocker / GFCI Switch Plate
Opening / Devices
5
Material
Plastic
View Details
Legrand
Decorator Opening, Three Gang, Polished Brass
SB263PB
Specs
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Three
Material
Brass
View Details