TelephoneStuff.com Hubbell FRPT Flush Furniture Feed Series - 3 Service FRF3GY

Description
FRPT Flush Furniture Feed Series - 3 Service. Furniture Feed Service Fitting: Flush service fitting used with Hubbell PT73SD. Includes two 1/2" and one 3/4" conduit fittings. Feed Series Features: - Complies with UL 514A requirements for scrub water protection - Fire rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2 feet on centers and not more than one unit per 65 square feet of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed - On two-piece units, conduit insert cover is removable from above the floor - Available Colors: Gray, Black, and Ivory
Description
FRPT Flush Furniture Feed Series - 3 Service. Furniture Feed Service Fitting: Flush service fitting used with Hubbell PT73SD. Includes two 1/2" and one 3/4" conduit fittings. Feed Series Features: - Complies with UL 514A requirements for scrub water protection - Fire rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2 feet on centers and not more than one unit per 65 square feet of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed - On two-piece units, conduit insert cover is removable from above the floor - Available Colors: Gray, Black, and Ivory

Suppliers

Company
Product
Description
Supplier Links
Hubbell FRPT Flush Furniture Feed Series - 3 Service - FRF3GY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell FRPT Flush Furniture Feed Series - 3 Service
FRF3GY
Hubbell FRPT Flush Furniture Feed Series - 3 Service FRF3GY
FRPT Flush Furniture Feed Series - 3 Service. Furniture Feed Service Fitting: Flush service fitting used with Hubbell PT73SD. Includes two 1/2" and one 3/4" conduit fittings. Feed Series Features: - Complies with UL 514A requirements for scrub water protection - Fire rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation Spacing: Minimum of 2 feet on centers and not more than one unit per 65 square feet of floor area in each span - Cored Hole: 3" Diameter - Conduit Tubes: 3/4" EMT - UL Listed - On two-piece units, conduit insert cover is removable from above the floor - Available Colors: Gray, Black, and Ivory

FRPT Flush Furniture Feed Series - 3 Service. Furniture Feed Service Fitting: Flush service fitting used with Hubbell PT73SD. Includes two 1/2" and one 3/4" conduit fittings.
Feed Series Features:
- Complies with UL 514A requirements for scrub water protection
- Fire rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design)
- Floor Thickness Range: 2 1/4" (over metal deck) to 7"
- UL Installation Spacing: Minimum of 2 feet on centers and not more than one unit per 65 square feet of floor area in each span
- Cored Hole: 3" Diameter
- Conduit Tubes: 3/4" EMT
- UL Listed
- On two-piece units, conduit insert cover is removable from above the floor
- Available Colors: Gray, Black, and Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number FRF3GY
Product Name Hubbell FRPT Flush Furniture Feed Series - 3 Service
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - N0101 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Nylon
View Details