TelephoneStuff.com Hubbell Power & Communication Three-Service Floor Box.. HPW3SFBSS

Description
Combines data, voice, and power in a single floor box. Includes a duplex receptacle plate, a data/voice plate, and a concrete cover. The flush cover and carpet flange are ordered separately (HPW3SFBCGY). Accommodates up to 8 jacks by utilizing a 3-port FSL frame with 3 jacks in the rectangular plate, each adding at the mid-floor of the unit a Hubbell 2-port station box with 2 jacks. Features: - Cover accepts carpet inlay - All connections fully accessible through hinged cover - When not in use, entire unit lies flat, level with finished floor - Large capacity up to 8 jacks without power; 5 jacks with power - Outside Dimensions: 12.25" (311.2mm) L x 5.5" (139.7mm) W x 2-7/8" (73.0mm) D
Description
Combines data, voice, and power in a single floor box. Includes a duplex receptacle plate, a data/voice plate, and a concrete cover. The flush cover and carpet flange are ordered separately (HPW3SFBCGY). Accommodates up to 8 jacks by utilizing a 3-port FSL frame with 3 jacks in the rectangular plate, each adding at the mid-floor of the unit a Hubbell 2-port station box with 2 jacks. Features: - Cover accepts carpet inlay - All connections fully accessible through hinged cover - When not in use, entire unit lies flat, level with finished floor - Large capacity up to 8 jacks without power; 5 jacks with power - Outside Dimensions: 12.25" (311.2mm) L x 5.5" (139.7mm) W x 2-7/8" (73.0mm) D

Suppliers

Company
Product
Description
Supplier Links
Hubbell Power & Communication Three-Service Floor Box.. - HPW3SFBSS - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Power & Communication Three-Service Floor Box..
HPW3SFBSS
Hubbell Power & Communication Three-Service Floor Box.. HPW3SFBSS
Combines data, voice, and power in a single floor box. Includes a duplex receptacle plate, a data/voice plate, and a concrete cover. The flush cover and carpet flange are ordered separately (HPW3SFBCGY). Accommodates up to 8 jacks by utilizing a 3-port FSL frame with 3 jacks in the rectangular plate, each adding at the mid-floor of the unit a Hubbell 2-port station box with 2 jacks. Features: - Cover accepts carpet inlay - All connections fully accessible through hinged cover - When not in use, entire unit lies flat, level with finished floor - Large capacity up to 8 jacks without power; 5 jacks with power - Outside Dimensions: 12.25" (311.2mm) L x 5.5" (139.7mm) W x 2-7/8" (73.0mm) D

Combines data, voice, and power in a single floor box. Includes a duplex receptacle plate, a data/voice plate, and a concrete cover. The flush cover and carpet flange are ordered separately (HPW3SFBCGY). Accommodates up to 8 jacks by utilizing a 3-port FSL frame with 3 jacks in the rectangular plate, each adding at the mid-floor of the unit a Hubbell 2-port station box with 2 jacks.
Features:
- Cover accepts carpet inlay
- All connections fully accessible through hinged cover
- When not in use, entire unit lies flat, level with finished floor
- Large capacity up to 8 jacks without power; 5 jacks with power
- Outside Dimensions: 12.25" (311.2mm) L x 5.5" (139.7mm) W x 2-7/8" (73.0mm) D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPW3SFBSS
Product Name Hubbell Power & Communication Three-Service Floor Box..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131H - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details