TelephoneStuff.com Panduit® Mini-Com SC Fiber Optic Adapter Modules CMDBUSCZ

Description
Module supplied with one SC duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC Simplex Adapter Modules are commonly used with Mini-Com Patch Panels - Mini-Com SC Duplex Adapter Modules are commonly used with Mini-Com Surface Mount Boxes - SC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution
Description
Module supplied with one SC duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC Simplex Adapter Modules are commonly used with Mini-Com Patch Panels - Mini-Com SC Duplex Adapter Modules are commonly used with Mini-Com Surface Mount Boxes - SC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com SC Fiber Optic Adapter Modules - CMDBUSCZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com SC Fiber Optic Adapter Modules
CMDBUSCZ
Panduit® Mini-Com SC Fiber Optic Adapter Modules CMDBUSCZ
Module supplied with one SC duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC Simplex Adapter Modules are commonly used with Mini-Com Patch Panels - Mini-Com SC Duplex Adapter Modules are commonly used with Mini-Com Surface Mount Boxes - SC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Module supplied with one SC duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves.
Features:
- TIA/EIA-604 FOCIS-3 compliant adapters
- Exceed TIA/EIA-568-B.3 requirements
- Compatible with Mini-Com products for complete modularity
- Improved protective cap fully surrounds split sleeve opening
- Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications
- Every adapter is laser marked with Q.C. number to assure 100% traceability
- Mini-Com SC Simplex Adapter Modules are commonly used with Mini-Com Patch Panels
- Mini-Com SC Duplex Adapter Modules are commonly used with Mini-Com Surface Mount Boxes
- SC Simplex and Duplex Adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CMDBUSCZ
Product Name Panduit® Mini-Com SC Fiber Optic Adapter Modules
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 13SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - NP2OW - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details