TelephoneStuff.com Hubbell FSL Outlet Frames FSL244

Description
FSL, SL and 106 communication outlet frames provide jack and Snap Fit module access within a rectangular (GFCI) or include: duplex electrical design. The frames accommodate a broad range of retrofit applications and provide an attractive design option, when used with our cover plates. Features: - Plate: high-impact, 94 V-0 rated - Stenciling is by thermal ink transfer - Frames: high-impact polymer construction - StyleLine plates fits industry standard rectangular opening - Tamper-resistant, flush keystone mounting - IFP126OW and IFP108W are UL listed for power and low voltage
Description
FSL, SL and 106 communication outlet frames provide jack and Snap Fit module access within a rectangular (GFCI) or include: duplex electrical design. The frames accommodate a broad range of retrofit applications and provide an attractive design option, when used with our cover plates. Features: - Plate: high-impact, 94 V-0 rated - Stenciling is by thermal ink transfer - Frames: high-impact polymer construction - StyleLine plates fits industry standard rectangular opening - Tamper-resistant, flush keystone mounting - IFP126OW and IFP108W are UL listed for power and low voltage

Suppliers

Company
Product
Description
Supplier Links
Hubbell FSL Outlet Frames - FSL244 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell FSL Outlet Frames
FSL244
Hubbell FSL Outlet Frames FSL244
FSL, SL and 106 communication outlet frames provide jack and Snap Fit module access within a rectangular (GFCI) or include: duplex electrical design. The frames accommodate a broad range of retrofit applications and provide an attractive design option, when used with our cover plates. Features: - Plate: high-impact, 94 V-0 rated - Stenciling is by thermal ink transfer - Frames: high-impact polymer construction - StyleLine plates fits industry standard rectangular opening - Tamper-resistant, flush keystone mounting - IFP126OW and IFP108W are UL listed for power and low voltage

FSL, SL and 106 communication outlet frames provide jack and Snap Fit module access within a rectangular (GFCI) or
include: duplex electrical design. The frames accommodate a broad range of retrofit applications and provide an attractive design option, when used with our cover plates.
Features:
- Plate: high-impact, 94 V-0 rated
- Stenciling is by thermal ink transfer
- Frames: high-impact polymer construction
- StyleLine plates fits industry standard rectangular opening
- Tamper-resistant, flush keystone mounting
- IFP126OW and IFP108W are UL listed for power and low voltage

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number FSL244
Product Name Hubbell FSL Outlet Frames
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 61JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP138BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details