TelephoneStuff.com Hubbell Theatre Seating Floor Box F3185

Description
The theater seating floor box is nonadjustable and provides a 3/4" threaded hub for conduit connection to theater aisle lights. It permits opening of the enclosure for wiring without disturbing above floor connections. Other features include a cast iron box with a corrosion-resistant finish and a blank steel cover. Knockouts: (3/4" surface, 3/4" sides, 3/4" bottom) 18.80 cu. in. (380 cubic cm.). Features - Material Brass - Total Cubic Inch Capacity (cm3) 18.80 (380) - Threaded Conduit Hubs 3/4" Surface, 3/4" Sides, 3/4" Bottom
Description
The theater seating floor box is nonadjustable and provides a 3/4" threaded hub for conduit connection to theater aisle lights. It permits opening of the enclosure for wiring without disturbing above floor connections. Other features include a cast iron box with a corrosion-resistant finish and a blank steel cover. Knockouts: (3/4" surface, 3/4" sides, 3/4" bottom) 18.80 cu. in. (380 cubic cm.). Features - Material Brass - Total Cubic Inch Capacity (cm3) 18.80 (380) - Threaded Conduit Hubs 3/4" Surface, 3/4" Sides, 3/4" Bottom

Suppliers

Company
Product
Description
Supplier Links
Hubbell Theatre Seating Floor Box - F3185 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Theatre Seating Floor Box
F3185
Hubbell Theatre Seating Floor Box F3185
The theater seating floor box is nonadjustable and provides a 3/4" threaded hub for conduit connection to theater aisle lights. It permits opening of the enclosure for wiring without disturbing above floor connections. Other features include a cast iron box with a corrosion-resistant finish and a blank steel cover. Knockouts: (3/4" surface, 3/4" sides, 3/4" bottom) 18.80 cu. in. (380 cubic cm.). Features - Material Brass - Total Cubic Inch Capacity (cm3) 18.80 (380) - Threaded Conduit Hubs 3/4" Surface, 3/4" Sides, 3/4" Bottom

The theater seating floor box is nonadjustable and provides a 3/4" threaded hub for conduit connection to theater aisle lights. It permits opening of the enclosure for wiring without disturbing above floor connections. Other features include a cast iron box with a corrosion-resistant finish and a blank steel cover. Knockouts: (3/4" surface, 3/4" sides, 3/4" bottom) 18.80 cu. in. (380 cubic cm.).
Features
- Material Brass
- Total Cubic Inch Capacity (cm3) 18.80 (380)
- Threaded Conduit Hubs 3/4" Surface, 3/4" Sides, 3/4" Bottom

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number F3185
Product Name Hubbell Theatre Seating Floor Box
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
4-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 24SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - SC-3-TQ - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details