TelephoneStuff.com Siemon CT Modular Furniture Adapter for Herman Miller.. CT-MFP-AO3-02

Description
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems. Features: - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)
Description
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems. Features: - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon CT Modular Furniture Adapter for Herman Miller.. - CT-MFP-AO3-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon CT Modular Furniture Adapter for Herman Miller..
CT-MFP-AO3-02
Siemon CT Modular Furniture Adapter for Herman Miller.. CT-MFP-AO3-02
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems. Features: - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems.
Features:
- Cutout width: 1.90" (48.26mm)
- Cutout length: 3.026" (76.86mm)
- Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CT-MFP-AO3-02
Product Name Siemon CT Modular Furniture Adapter for Herman Miller..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 12JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - NP14R - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details