TelephoneStuff.com Panduit® Mini-Com TX5e Shielded Jack Module CJS5E88TGY

Description
Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield. Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Red termination cap designates Category 5e performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons
Description
Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield. Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Red termination cap designates Category 5e performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX5e Shielded Jack Module - CJS5E88TGY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX5e Shielded Jack Module
CJS5E88TGY
Panduit® Mini-Com TX5e Shielded Jack Module CJS5E88TGY
Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield. Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards - Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability - Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Can be re-terminated a minimum of 20 times - Red termination cap designates Category 5e performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Integral shield with optional .187" grounding tab provides 360°conductive path for grounding - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield.
Shielded Jack Module Features:
- Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards
- Each jack is 100% tested to ensure NEXT and return loss performance and is individually serialized for traceability
- Utilizes patent-pending enhanced Giga-TX Technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist
- No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability
- Can be re-terminated a minimum of 20 times
- Red termination cap designates Category 5e performance and provides a positive strain relief, helps control cable bend radius and securely retains wires
- Terminates 4 pair, 22 – 26 AWG, 100 ohm, solid or stranded shielded twisted pair cable
- Termination cap is color coded for T568A and T568B wiring schemes
- Integral shield with optional .187" grounding tab provides 360°conductive path for grounding
- Accepts 6 and 8 position modular plugs without damage
- Can be clearly identified with optional labels and icons

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJS5E88TGY
Product Name Panduit® Mini-Com TX5e Shielded Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-4-GB - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details