TelephoneStuff.com Panduit® Mini-Com SC Fiber Optic Adapter Modules CMDAQSCBL

Description
Module supplied with one SC 10Gig™ Duplex Multimode Fiber Optic Adapter (AQ) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC simplex adapter modules are commonly used with Mini-Com patch panels - Mini-Com SC duplex adapter modules are commonly used with Mini-Com surface mount boxes - SC Simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution
Description
Module supplied with one SC 10Gig™ Duplex Multimode Fiber Optic Adapter (AQ) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC simplex adapter modules are commonly used with Mini-Com patch panels - Mini-Com SC duplex adapter modules are commonly used with Mini-Com surface mount boxes - SC Simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com SC Fiber Optic Adapter Modules - CMDAQSCBL - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com SC Fiber Optic Adapter Modules
CMDAQSCBL
Panduit® Mini-Com SC Fiber Optic Adapter Modules CMDAQSCBL
Module supplied with one SC 10Gig™ Duplex Multimode Fiber Optic Adapter (AQ) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Improved protective cap fully surrounds split sleeve opening - Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Mini-Com SC simplex adapter modules are commonly used with Mini-Com patch panels - Mini-Com SC duplex adapter modules are commonly used with Mini-Com surface mount boxes - SC Simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Module supplied with one SC 10Gig™ Duplex Multimode Fiber Optic Adapter (AQ) with phosphor bronze split sleeves.
Features:
- TIA/EIA-604 FOCIS-3 compliant adapters
- Exceed TIA/EIA-568-B.3 requirements
- Compatible with Mini-Com products for complete modularity
- Improved protective cap fully surrounds split sleeve opening
- Choice of phosphor bronze or zirconia ceramic split sleeves to fit specific network requirements; zirconia ceramic split sleeves are required for singlemode applications
- Every adapter is laser marked with Q.C. number to assure 100% traceability
- Mini-Com SC simplex adapter modules are commonly used with Mini-Com patch panels
- Mini-Com SC duplex adapter modules are commonly used with Mini-Com surface mount boxes
- SC Simplex and duplex adapters are also available separately, and in patch panels or fiber adapter panels to provide a complete SC system solution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CMDAQSCBL
Product Name Panduit® Mini-Com SC Fiber Optic Adapter Modules
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3042 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP26W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices One
Material Nylon
View Details