TelephoneStuff.com Panduit® Mini-Com TX6 10Gig Jack Module CJ6X88TG

Description
TX6 10Gig jack module utilizes patent-pending enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist. The termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability. Features: - Can be re-terminated a minimum of 10 times - Blue termination cap designates 10Gig category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons
Description
TX6 10Gig jack module utilizes patent-pending enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist. The termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability. Features: - Can be re-terminated a minimum of 10 times - Blue termination cap designates 10Gig category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 10Gig Jack Module - CJ6X88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 10Gig Jack Module
CJ6X88TG
Panduit® Mini-Com TX6 10Gig Jack Module CJ6X88TG
TX6 10Gig jack module utilizes patent-pending enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist. The termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability. Features: - Can be re-terminated a minimum of 10 times - Blue termination cap designates 10Gig category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Termination cap is color coded for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Can be clearly identified with optional labels and icons

TX6 10Gig jack module utilizes patent-pending enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist. The termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability.
Features:
- Can be re-terminated a minimum of 10 times
- Blue termination cap designates 10Gig category 6 performance and provides a positive strain relief, helps control cable bend radius and securely retains wires
- Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable
- Termination cap is color coded for T568A and T568B wiring schemes
- Accepts 6 and 8 position modular plugs without damage
- Can be clearly identified with optional labels and icons

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJ6X88TG
Product Name Panduit® Mini-Com TX6 10Gig Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - N2171 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details