TelephoneStuff.com Hubbell Large Capacity Floor Box HPWLCFBSS

Description
The large capacity, multi-service floor box is designed for installation in concrete floors. Two adjustable versions are available: cast iron for use in slab on grade locations, and a stamped steel version for use on floors above grade. This floor box has six separate compartments in which various combinations of data, voice, video, CATV, fiber and electrical outlets can be mounted. A metal barrier to isolate electrical outlets separates each compartment and there is room to install surge and isolated ground styles. Every compartment accommodates copper and fiber cable bend radius requirements. One-piece cover/flange assemblies in gray, ivory or brown are available. Insets allow the installation of matching carpet. Two cable doors in the access cover allow high volume cable exits. Features: - Available in cast iron and stamped steel - Six large compartments suitable for datacom and power devices - Strong, one-piece cover/flange holds up under load and abuse - Dedicated plates accept duplex/106, rectangular/StyleLin e and blank profiles - Two large cable exit doors - Fully adjustable before and after the pour
Description
The large capacity, multi-service floor box is designed for installation in concrete floors. Two adjustable versions are available: cast iron for use in slab on grade locations, and a stamped steel version for use on floors above grade. This floor box has six separate compartments in which various combinations of data, voice, video, CATV, fiber and electrical outlets can be mounted. A metal barrier to isolate electrical outlets separates each compartment and there is room to install surge and isolated ground styles. Every compartment accommodates copper and fiber cable bend radius requirements. One-piece cover/flange assemblies in gray, ivory or brown are available. Insets allow the installation of matching carpet. Two cable doors in the access cover allow high volume cable exits. Features: - Available in cast iron and stamped steel - Six large compartments suitable for datacom and power devices - Strong, one-piece cover/flange holds up under load and abuse - Dedicated plates accept duplex/106, rectangular/StyleLin e and blank profiles - Two large cable exit doors - Fully adjustable before and after the pour

Suppliers

Company
Product
Description
Supplier Links
Hubbell Large Capacity Floor Box - HPWLCFBSS - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Large Capacity Floor Box
HPWLCFBSS
Hubbell Large Capacity Floor Box HPWLCFBSS
The large capacity, multi-service floor box is designed for installation in concrete floors. Two adjustable versions are available: cast iron for use in slab on grade locations, and a stamped steel version for use on floors above grade. This floor box has six separate compartments in which various combinations of data, voice, video, CATV, fiber and electrical outlets can be mounted. A metal barrier to isolate electrical outlets separates each compartment and there is room to install surge and isolated ground styles. Every compartment accommodates copper and fiber cable bend radius requirements. One-piece cover/flange assemblies in gray, ivory or brown are available. Insets allow the installation of matching carpet. Two cable doors in the access cover allow high volume cable exits. Features: - Available in cast iron and stamped steel - Six large compartments suitable for datacom and power devices - Strong, one-piece cover/flange holds up under load and abuse - Dedicated plates accept duplex/106, rectangular/StyleLin e and blank profiles - Two large cable exit doors - Fully adjustable before and after the pour

The large capacity, multi-service floor box is designed for installation in concrete floors. Two adjustable versions are available: cast iron for use in slab on grade locations, and a stamped steel version for use on floors above grade. This floor box has six separate compartments in which various combinations of data, voice, video, CATV, fiber and electrical outlets can be mounted. A metal barrier to isolate electrical outlets separates each compartment and there is room to install surge and isolated ground styles. Every compartment accommodates copper and fiber cable bend radius requirements. One-piece cover/flange assemblies in gray, ivory or brown are available. Insets allow the installation of matching carpet. Two cable doors in the access cover allow high volume cable exits.
Features:
- Available in cast iron and stamped steel
- Six large compartments suitable for datacom and power devices
- Strong, one-piece cover/flange holds up under load and abuse
- Dedicated plates accept duplex/106, rectangular/StyleLine and blank profiles
- Two large cable exit doors
- Fully adjustable before and after the pour

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HPWLCFBSS
Product Name Hubbell Large Capacity Floor Box
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3071 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP138W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details