TelephoneStuff.com Hubbell Rectangular 2-G ECT Shallow Steel Fully Adjustable.. B2422

Description
Rectangular 2-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box Floor Box Features: - Min. Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: .50" - Cubic Inch Capacity: 35.00 Per Gange - Knockouts - Opposite Sides: (4) Concentric ½", ¾" - Knockouts - Opposite Ends: (2) Concentric ½", ¾" - Knockouts - Bottom: (4) Concentric ¾", 1", 1 ¼" Dimensions: - Dimensions A: 4.38" - Dimensions B: 2.74" - Dimensions C: 6.44"
Description
Rectangular 2-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box Floor Box Features: - Min. Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: .50" - Cubic Inch Capacity: 35.00 Per Gange - Knockouts - Opposite Sides: (4) Concentric ½", ¾" - Knockouts - Opposite Ends: (2) Concentric ½", ¾" - Knockouts - Bottom: (4) Concentric ¾", 1", 1 ¼" Dimensions: - Dimensions A: 4.38" - Dimensions B: 2.74" - Dimensions C: 6.44"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rectangular 2-G ECT Shallow Steel Fully Adjustable.. - B2422 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rectangular 2-G ECT Shallow Steel Fully Adjustable..
B2422
Hubbell Rectangular 2-G ECT Shallow Steel Fully Adjustable.. B2422
Rectangular 2-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box Floor Box Features: - Min. Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour Internal Height Adjustment: .50" - Cubic Inch Capacity: 35.00 Per Gange - Knockouts - Opposite Sides: (4) Concentric ½", ¾" - Knockouts - Opposite Ends: (2) Concentric ½", ¾" - Knockouts - Bottom: (4) Concentric ¾", 1", 1 ¼" Dimensions: - Dimensions A: 4.38" - Dimensions B: 2.74" - Dimensions C: 6.44"

Rectangular 2-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box
Floor Box Features:
- Min. Depth of Pour: 2.75"
- Before Pour External Height Adjustment: 1.25"
- After Pour Internal Height Adjustment: .50"
- Cubic Inch Capacity: 35.00 Per Gange
- Knockouts - Opposite Sides: (4) Concentric ½", ¾"
- Knockouts - Opposite Ends: (2) Concentric ½", ¾"
- Knockouts - Bottom: (4) Concentric ¾", 1", 1 ¼"
Dimensions:
- Dimensions A: 4.38"
- Dimensions B: 2.74"
- Dimensions C: 6.44"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number B2422
Product Name Hubbell Rectangular 2-G ECT Shallow Steel Fully Adjustable..
Material Brass; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Louver, One Gang Horizontal, 302 Stainless Steel - SS760I - Legrand
Specs
Type Louver Horizontal
Opening / Devices One
Material Steel
View Details