TelephoneStuff.com Hubbell HDMI 24AWG Couple Cord HDC10BK

Description
HDMI 24AWG Coupler Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - Black and non-plenum - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI coupler cord, 24AWG - RoHS compliant
Description
HDMI 24AWG Coupler Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - Black and non-plenum - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI coupler cord, 24AWG - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell HDMI 24AWG Couple Cord - HDC10BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell HDMI 24AWG Couple Cord
HDC10BK
Hubbell HDMI 24AWG Couple Cord HDC10BK
HDMI 24AWG Coupler Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - Black and non-plenum - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI coupler cord, 24AWG - RoHS compliant

HDMI 24AWG Coupler Cord provides an easy way to run high definition AV from device to device.
Features:
- Designed for minimal signal loss delivering true high definition 1080p video to viewing device
- Fits into a high-density 1 unit iStation module
- High definition video
- 1080p signal transmission
- High quality gold connection
- Female 6-wire to female 6-wire
- Black and non-plenum
- True HD video
- Ideal for audio networking and integration of computer based equipment into audio systems
- AV Connector Type: HDMI coupler cord, 24AWG
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HDC10BK
Product Name Hubbell HDMI 24AWG Couple Cord
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 56SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SC-3-SW - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details