TelephoneStuff.com Panduit® Mini-Com TX6 Plus Keyed UTP Jack Module CJK688TGOR

Description
Mini-Com TX6 Plus Keyed UTP Jack Module. Features: - Mechanical keyed configurations prevent unintentional insertion into adjacent ports (6 versions) - Color-coded for easy identification - Terminate 4-pair, 22—26 AWG, 100 ohm, solid or stranded twisted pair cable - Contacts plate with 50 microinches of gold for superior performance - Utilize patented enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Optional termination tool (TGJT) reduces termination time by 25%, ideal for high volume installations - Termination cap is color-coded for T568A and T568B wiring schemes - Category 6/Class E performance level - Can be re-terminated a minimum of twenty times - Each jack is 100% tested to ensure NEXT and RL performance - Compatible with mini-comm modular patch panels, faceplates and surface mount boxes - RoHS Compliant
Description
Mini-Com TX6 Plus Keyed UTP Jack Module. Features: - Mechanical keyed configurations prevent unintentional insertion into adjacent ports (6 versions) - Color-coded for easy identification - Terminate 4-pair, 22—26 AWG, 100 ohm, solid or stranded twisted pair cable - Contacts plate with 50 microinches of gold for superior performance - Utilize patented enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Optional termination tool (TGJT) reduces termination time by 25%, ideal for high volume installations - Termination cap is color-coded for T568A and T568B wiring schemes - Category 6/Class E performance level - Can be re-terminated a minimum of twenty times - Each jack is 100% tested to ensure NEXT and RL performance - Compatible with mini-comm modular patch panels, faceplates and surface mount boxes - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 Plus Keyed UTP Jack Module - CJK688TGOR - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 Plus Keyed UTP Jack Module
CJK688TGOR
Panduit® Mini-Com TX6 Plus Keyed UTP Jack Module CJK688TGOR
Mini-Com TX6 Plus Keyed UTP Jack Module. Features: - Mechanical keyed configurations prevent unintentional insertion into adjacent ports (6 versions) - Color-coded for easy identification - Terminate 4-pair, 22—26 AWG, 100 ohm, solid or stranded twisted pair cable - Contacts plate with 50 microinches of gold for superior performance - Utilize patented enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist - No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability - Optional termination tool (TGJT) reduces termination time by 25%, ideal for high volume installations - Termination cap is color-coded for T568A and T568B wiring schemes - Category 6/Class E performance level - Can be re-terminated a minimum of twenty times - Each jack is 100% tested to ensure NEXT and RL performance - Compatible with mini-comm modular patch panels, faceplates and surface mount boxes - RoHS Compliant

Mini-Com TX6 Plus Keyed UTP Jack Module.
Features:
- Mechanical keyed configurations prevent unintentional insertion into adjacent ports (6 versions)
- Color-coded for easy identification
- Terminate 4-pair, 22—26 AWG, 100 ohm, solid or stranded twisted pair cable
- Contacts plate with 50 microinches of gold for superior performance
- Utilize patented enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist
- No punchdown tool required; termination tool (EGJT) ensures conductors are fully terminated by utilizing a smooth forward motion without impact on critical internal components for maximum reliability
- Optional termination tool (TGJT) reduces termination time by 25%, ideal for high volume installations
- Termination cap is color-coded for T568A and T568B wiring schemes
- Category 6/Class E performance level
- Can be re-terminated a minimum of twenty times
- Each jack is 100% tested to ensure NEXT and RL performance
- Compatible with mini-comm modular patch panels, faceplates and surface mount boxes
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJK688TGOR
Product Name Panduit® Mini-Com TX6 Plus Keyed UTP Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products