TelephoneStuff.com Siemon CT Multi-User Telecommunications Outlet Assembly CT-MMO-02

Description
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive backed tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 6 CT couplers Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)
Description
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive backed tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 6 CT couplers Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon CT Multi-User Telecommunications Outlet Assembly - CT-MMO-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon CT Multi-User Telecommunications Outlet Assembly
CT-MMO-02
Siemon CT Multi-User Telecommunications Outlet Assembly CT-MMO-02
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive backed tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 6 CT couplers Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)

Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive backed tape included.
Features:
- Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius
- Breakouts on 4 sides for cable/raceway entry
- Space for optional fiber management tray (FMT)
- Rear cable access opening
- Compatible with any standard single or double gang electrical box including European standards
- Magnets (CT-MMO-MAG) optional
- UV resistant, high impact plastic prevents color fading and provides added durability
- Write-on surface for additional identification
- Several cable tie anchor points for cable management
- Housing snaps together, captive screw included for added security
- Accomodates any combination of up to 6 CT couplers
Dimensions:
- Height: 7.88" (200.2mm)
- Width: 7.88" (200.2mm)
- Depth: 2.25" (57.0mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CT-MMO-02
Product Name Siemon CT Multi-User Telecommunications Outlet Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SC-3-MS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Communication Plate - SS22I - Legrand
Specs
Type Communication Plate
Opening / Devices Two
Material Steel
View Details