TelephoneStuff.com Panduit® Mini-Com TX6 PLUS Shuttered Jack CJD688TP

Description
Category 6, 8 position, 8 wire universal shuttered module. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - Shuttered door keeps out dust and debris when not in use - ETL tested and approved for Category 6 component compliance - 100% tested to ensure NEXT performance - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid unshielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Ivory colored termination cap designates Category 6 performance with Giga-TX Technology - Can be clearly identified with optional labels and icons - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes
Description
Category 6, 8 position, 8 wire universal shuttered module. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - Shuttered door keeps out dust and debris when not in use - ETL tested and approved for Category 6 component compliance - 100% tested to ensure NEXT performance - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid unshielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Ivory colored termination cap designates Category 6 performance with Giga-TX Technology - Can be clearly identified with optional labels and icons - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 PLUS Shuttered Jack - CJD688TP - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 PLUS Shuttered Jack
CJD688TP
Panduit® Mini-Com TX6 PLUS Shuttered Jack CJD688TP
Category 6, 8 position, 8 wire universal shuttered module. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - Shuttered door keeps out dust and debris when not in use - ETL tested and approved for Category 6 component compliance - 100% tested to ensure NEXT performance - Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability - No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated - Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8" - Terminates 4-pair 24 and 22 AWG 100 ohm solid unshielded twisted pair cable - Can be re-terminated a minimum of 10 times - Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires - Termination cap includes universal label for T568A and T568B wiring schemes - Accepts 6 and 8 position modular plugs without damage - Ivory colored termination cap designates Category 6 performance with Giga-TX Technology - Can be clearly identified with optional labels and icons - Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Category 6, 8 position, 8 wire universal shuttered module.
Features:
- Designed to meet TIA/EIA-568-B.2-1 Category 6 standard
- Shuttered door keeps out dust and debris when not in use
- ETL tested and approved for Category 6 component compliance
- 100% tested to ensure NEXT performance
- Forward motion termination speeds installation and places no impact on critical internal components for maximum reliability
- No punchdown tool required, optional termination tool (CGJT) ensures conductors are fully terminated
- Utilizes patented Giga-TX Technology to optimize performance by reducing conductor untwist to less than 1/8"
- Terminates 4-pair 24 and 22 AWG 100 ohm solid unshielded twisted pair cable
- Can be re-terminated a minimum of 10 times
- Termination cap provides excellent strain relief, helps control cable bend radius and securely retains wires
- Termination cap includes universal label for T568A and T568B wiring schemes
- Accepts 6 and 8 position modular plugs without damage
- Ivory colored termination cap designates Category 6 performance with Giga-TX Technology
- Can be clearly identified with optional labels and icons
- Compatible with Mini-Com modular patch panels, faceplates and surface mount boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJD688TP
Product Name Panduit® Mini-Com TX6 PLUS Shuttered Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Thermoplastic Screwless Wall Plate - 3031GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Stainless Steel Wall Plate, Two RCA Female/Female Couplers - WPRCA-2 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details