TelephoneStuff.com Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| 1-Gang .312 Inch hole device telephone/cable wallplate. Features: - Standard size - Metal wallplate - Box mount - Commercial grade - Phone/cable .312" dia. hole, box mount | |
| 1-Gang .406 Inch hole device telephone/cable wallplate. Strap mount with knock out to enlarge hole to .625". Features: - Standard size - Metal wallplate - Box mount - Commercial grade... | |
| 1-Gang .406 Inch hole device telephone/cable wallplate. Features: - Standard size - Metal wallplate - Box mount - Commercial grade - Phone/cable .406" dia. hole, box mount - Stainless steal... | |
| 1-Gang .406 Inch Hole Device Telephone/Cable Wallplate. Features: - Standard size - Thermoplastic nylon - Strap mount | |
| 1-Gang .406" dia. hole device telephone/cable wallplate. Features: - Standard size - Box mount - Residential grade - Phone/cable .406" dia. hole, box mount | |
| 1-Gang .625 Inch hole device telephone/cable wallplate. Features: - Standard size - Metal wallplate - Box mount - Commercial grade - Phone/cable .625" dia. hole, box mount | |
| 1-Gang .625 Inch hole device telephone/cable wallplate. Features: - Standard size - Metal wallplate - Box mount - Commercial grade - Phone/cable .625" dia. hole, box mount - Stainless steal... | |
| 1-Gang .625 Inch hole oversized stainless steel telephone/cable wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding... | |
| 1-Gang .625" dia. hole device telephone/cable wallplate. Features: - Standard size - Box mount - Residential grade - Phone/cable .625" dia. hole, box mount | |
| 1-Gang 1-duplex oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are... | |
| 1-Gang 1-duplex oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 1-Gang 1-single 1.406 Inch hole oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities... | |
| 1-Gang 1-toggle oversized metal wallplate. Comes in packs of 5, 10 or 15 wallplates. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are... | |
| 1-Gang 1-toggle oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 1-Gang 20 & 30Amp locking receptacle 1.60 dia. hole. Features: - Standard size - Thermoplastic nylon - Device mount | |
| 1-Gang decora/GFCI device decora wallplate. Features: - Standard size - Thermoplastic nylon - Device mount - Hot stamped computer only | |
| 1-Gang decora/GFCI device decora wallplate. Features: - Standard size - Thermoplastic nylon - Device mount - Hot stamped GFCI protected | |
| 1-Gang decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 1-Gang duplex device receptacle wallplate. Features: - Standard size - Thermoplastic nylon - Device mount - Hot stamped computer only | |
| 1-Gang duplex device receptacle wallplate. Features: - Standard size - Thermoplastic nylon - Device mount - Hot stamped GFCI protected | |
| 1-gang duplex device receptacle, standard size wallplate. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment or MRI equipment may be affected... | |
| 1-gang duplex device receptacle, standard size wallplate. 430 stainless steel is resistant to corrosive effects of moisture. Note: 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive... | |
| 1-Gang duplex device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Standard size - Device mount - Thermoplstic nylon - Hot stamped emergency | |
| 1-Gang flush mount 2.465 Inch Dia. device receptacle wallplate. Features: - Midway size - Thermoplastic nylon - Device mount | |
| 1-Gang Midway 30&50Amp power receptacle 2.15" dia. hole. Features: - Midway size - Thermoplastic nylon - Device mount | |
| 1-Gang no device blank aluminum wallplate with gasket. Features: - Box mount - Commercial grade - Weather resistant - Aluminum - Blank wallplate | |
| 1-Gang no device blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than... | |
| 1-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Strap mount - Commercial grade | |
| 1-Gang No device blank wallplate. Features: - Standard size - Thermoplastic nylon - Strap mount | |
| 1-Gang no device blank wallplate. Features: - Standard size - Thermoset - Strap mount - Residential grade | |
| 1-Gang Oversized No Device Blank Wallplate. Features: - Oversized: - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those... | |
| 1-Gang Phone/Cable .406 inch Diameter Hole Device Oversized Wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall... | |
| 1-Gang Phone/Cable .406" dia. hole, strap mount with knock out to enlarge hole to .625". Features: - Standard size - Strap mount - Residential grade - Phone/cable .406" dia. hole,... | |
| 1-Gang Phone/Cable .625" dia. hole. Features: - Standard size - Strap mount - Residential grade - Phone/cable .625" dia. hole, Strap mount | |
| 1-Gang power outlet 2.15" Dia. hole midway. Use with 278, 279, 5206, 5207, 5371, 5373, 5374. Features: - Midway size - Thermoset - Device mount - Power outlet | |
| 1-Gang power outlet 2.15" Dia. Hole midway. Use with 278, 279, 5206, 5207, 5371, 5373, 5374. Features: - Standard size - Thermoset - Device mount - Power outlet - Metal... | |
| 1-Gang standard size Emergency duplex receptacle. Features: - Standard size - 302 S/S - Device mount - Engraved "EMERGENCY" | |
| 1-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 1-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Standard size - Thermoplstic nylon - Hot stamped emergency | |
| 1-Toggle commercial grade standard size switch faceplate. Features: - Standard size - Thermoset - Device mount | |
| 10-Toggle commercial grade standard size switch. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| 103 type single port surface jack provides one voice or data jack mounted in a plastic base with a screw on cover and 110 internal connector for 26 - 22... | |
| 10630-4IV Flush Wall 4-Cond IVORY. | |
| 2 Gang Decora Oversize Wallplate. Oversize Wallplate Features: - 0.75" Higher and Wider than Standard Plates - Sold in Packages of 5, 10, and 20 | |
| 2 gang Decora style midway wallplate. Used to hide wall irregularities or larger openings. 0.375" higher and wider than standard wallplates. | |
| 2 gang toggle switch type wall plate with 1 toggle opening and 1 blank side. | |
| 2 gang wallplate with 1 decora opening and 1 - (.406) diameter jewel lamp opening. Used with Pilot Light Jewel Lampholder Assembly (2152). Features: - Smooth face and rouded edges... | |
| 2 RCA binding connectors that are identified by there colors(black and red). Features: - Sold in pairs - Red and black denotes difference of connectors - IDC-22/24 AWG insulated wire... | |
| 2 Single receptacles 2 gang urea wallplate. Features two 1.406" diameter opening, ideal for type 105 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms... | |
| 2-1/4" diameter brass abandon plug. Thread size is pipe thread size. | |
| 2-Gang .406 Inch hole device telephone/cable wallplate. Features: - Standard size - Metal wallplate - Box mount - Commercial grade - Phone/cable .406" dia. hole, box mount - Stainless steal... | |
| 2-Gang .406" dia. hole device telephone/cable wallplate. Features: - Standard size - Box mount - Residential grade - Phone/cable .406" dia. hole, box mount | |
| 2-Gang 1- Toggle and 1- (.406) diameter jewel lamp opening. Used with Pilot Light Jewel Lampholder Assembly (2152). Features: - Combination device - Standard size - Thermoset - Strap mount... | |
| 2-Gang 1-Blank 1-Decora device combination wallplate. Features: - Standard size - Thermoplastic nylon - Strap mount | |
| 2-Gang 1-blank 1-Decora/GFCI device combination wallplate. Features: - Midway size - Thermoset - Strap mount | |
| 2-Gang 1-Blank 1-Duplex. Features: - Standard size - 302 S/S - Box mount - Commercial grade | |
| 2-Gang 1-Blank1-Single 1.406" Dia. hole. Features: - Standard size - 302 S/S - Strap mount - Commercial grade | |
| 2-Gang 1-duplex 1-blank device combination oversized thermoset wallplate. Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices,... | |
| 2-Gang 1-Duplex 1-Blank. Features: - Standard size - 302 S/S - Stainless Steel - Strap mount - Commercial grade | |
| 2-Gang 1-Duplex 1-Telephone/Cable (.406 in hole). Features: - Smooth face and rounded edges that resist dust accumulation - Individual plastic wrapping to protect surfaces - Color-matched mounting screws supplied | |
| 2-Gang 1-Duplex and 1- (.406) diameter jewel lamp opening. Used with Pilot Light Jewel Lamp Holder Assembly (2152). Features: - Standard size - 302 S/S - Strap mount - Commercial... | |
| 2-Gang 1-Toggle 1-Blank device combination wallplate. Features: - Standard size - Thermoplastic nylon - Strap mount | |
| 2-Gang 1-toggle 1-Decora/GFCI device combination wallplate. Features: - Midway size - Thermoset - Strap mount | |
| 2-Gang 1-toggle 1-decora/GFCI oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those... | |
| 2-Gang 1-Toggle 1-Duplex device combination wallplate. Features: - Standard size - Thermoplastic nylon - Device mount | |
| 2-Gang 1-toggle 1-duplex oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those... | |
| 2-Gang 1-toggle 1-duplex oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those... | |
| 2-Gang 1-toggle 1-single 1.406 Inch dia. Oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall... | |
| 2-Gang 1-toggle device combination oversized thermoset wallplate Features: - Oversized - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in... | |
| 2-Gang 1-toggle oversized thermoset wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 2-Gang 30&50Amp power receptacle 2.15" dia. hole. Features: - Standard size - Thermoplastic nylon - Device mount | |
| 2-Gang blank standard size metal wallplate. Features: - Standard size - 302 stainless steel wallplate - Strap mount - 2-Gang - 2-Blank - Commercial grade - Easy to clean, smooth... | |
| 2-Gang commercial grade Canadian 347V decora device. We no longer carry this faceplate. Only available in Canada. - Note: Canadian 347V decora wallplates fit "Commander type" boxes, decora GFCI fits... | |
| 2-gang decora plus device decora wallplate, screwless, poly carbonate, snap-on mount, screwless subplate. Features: - Screwless subplate - 2 gang - Poly carbonate - Commercial grade - UL, CSA certified... | |
| 2-Gang Duplex Device Receptacle Wallplate, Oversized, 302 Stainless Steel, Device Mount, - Stainless Steel | |
| 2-Gang no device blank aluminum wallplate. Features: - Box mount - Commercial grade - Weather resistant - Aluminum - Blank wallplate | |
| 2-Gang no device blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than... | |
| 2-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Strap mount - Commercial grade | |
| 2-Gang no device blank wallplate. Features: - Standard size - Thermoset - Strap mount - Residential grade | |
| 2-Gang power outlet 2.15" Dia. hole midway. Use with 278, 279, 5206, 5207, 5371, 5373, 5374. Features: - Midway size - Thermoset - Device mount - Power outlet | |
| 2-Gang power outlet 2.465" Dia. hole midway. Use with 278, 279, 5206, 5207, 5371, 5373, 5374. Features: - Midway size - Thermoset - Device mount - Power outlet | |
| 2-Gang standard size Emergency duplex receptacle. Features: - Standard size - 302 S/S - Device mount - Engraved "EMERGENCY" | |
| 2-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 2-Gang toggle switch and duplex receptacle. Features: - Standard size - Thermoset - Device mount - Commercial grade - Combination device - 2-Gang, 1-Toggle, and 1-Duplex | |
| 2-Gang toggle switch and duplex receptacle. Features: - Standard size - Thermoset - Device mount - Residential grade - Combination device - 2-gang | |
| 2-Gang wallplate in Satin Chrome. Features: - Decorative alternative to standard plate - Over sized for complete coverage - Matching mounting screws included - Easy to clean vinyl coating | |
| 2-Gang, 1-Decora 1-Toggle. Features: - Smooth face and rouded edges that resist dust accumulation - Individual plastic wrapping to protect surfaces - Color-matched mounting screws supplied | |
| 2-Toggle commercial grade standard size switch. Features: - Standard size - Thermoset - Device mount | |
| 2-Toggle Device switch wallplate. Features: - Standard size - Thermoset - Device mount | |
| 3 gang Decora style midway wallplate. Used to hide wall irregularities or larger openings. 0.375" higher and wider than standard wallplates. | |
| 3 Gang Decora/GFCI Wallplate (Package of 2) is a Decora style three gang wallplate. Wallplate Features: - 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices,... | |
| 3-Blanks, Box Mount Standard Size Thermoset Wall Plate. | |
| 3-gang 1-Decora 1-toggle 1-telephone/cable device combination wallplate. Features: - Standard size - Thermoset - Strap mount | |
| 3-Gang 1-toggle 2-duplex oversized combination metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than... | |
| 3-Gang 2 toggle switches and 1 duplex receptacle. Features: - Standard size - Thermoset - Device mount - Residential grade - Combination device - 3-gang | |
| 3-gang 2-Decora 1-telephone/cable device combination wallplate. Features: - Standard size - Thermoset - Strap mount | |
| 3-Gang 2-Toggle 1-Duplex device combination wallplate. Features: - Standard size - Thermoplastic nylon - Device mount | |
| 3-Gang 3-blank oversized metal wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 3-Gang 3-duplex device mount. Features: - Standard size - Thermoplastic nylon - Device mount | |
| 3-Gang commercial grade Canadian 347V decora device. We no longer carry this faceplate. Only available in Canada. - Note: Canadian 347V decora wallplates fit "Commander type" boxes, decora GFCI fits... | |
| 3-Gang Decora Wallplate Features - Standard Size - Aluminum - Device Mount | |
| 3-Gang Midsize Blank Box Mount Wallplate. Features: - Comes in Ivory and White - Dimensions: 4.88" high and 6.75" wide | |
| 3-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Strap mount - Commercial grade | |
| 3-Gang no device blank wallplate. Features: - Standard size - Thermoset - Strap mount - Residential grade | |
| 3-Gang Oversized Toggle Device Switch Wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those... | |
| 3-Gang standard size 1-toggle 2-duplex. Features: - Standard size - 302 S/S - Device mount - Commercial grade | |
| 3-Gang Toggle Device Switch Wallplate, Oversized, Thermoset, Device Mount in Stainless Steel. | |
| 3-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 3-Gang toggle switch and duplex receptacle. Features: - Standard size - Thermoset - Device mount - Commercial grade - Combination device - 3-Gang, 2-Toggle, and 1-Duplex | |
| 3-Gang, 1-Toggle 2-Decora/GFCI Device Combination wallplate. Features: - Standard size - Thermoset - Device Mount | |
| 3-Gang, 2-Toggles 1-Decora/GFCI device combination wallplate. Features: - Standard size - Thermoset - Device mount | |
| 3-Toggle commercial grade standard size switch. Features: - Standard size - Thermoset - Device mount | |
| 3-Toggle Device switch wallplate. Features: - Standard size - Thermoset - Device mount | |
| 302 Stainless steel lockout wall plate with tamper-resistant screws and spinner tool. | |
| 4 gang Decora style wallplate. Used to hide wall irregularities or larger openings. 0.375" higher and wider than standard wallplates. | |
| 4 port modular furniture faceplates for 2.655" x 1.324" openings. Features Designed for most modular furniture outlets - Accepts ATP high-density jacks plus AT31-XX modules - Easy snap-in installation -... | |
| 4 prong plastic assembly with screw-type terminations for a 4-conductor, spade ended telephone line cord and the associated strain relief fitting. Mates with a AT404B. | |
| 4-Gang commercial grade Canadian 347V decora device. We no longer carry this faceplate. Only available in Canada. - Note: Canadian 347V decora wallplates fit "Commander type" boxes, decora GFCI fits... | |
| 4-Gang Decora Plus Decora Wallplate, Thermoplastic Nylon. Features: - 4 Decora-style openings - Material: Thermoplastic Nylon - Ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and... | |
| 4-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to... | |
| 4-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Box mount - Commercial grade | |
| 4-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Strap mount - Commercial grade | |
| 4-Gang no device blank wallplate. Features: - Standard size - Thermoset - Box mount - Residential grade | |
| 4-Gang no device blank wallplate. Features: - Standard size - Thermoset - Strap mount - Residential grade | |
| 4-Gang Oversized 4-Toggle Metal Wallplate. Features: - Oversized - Oversized wallplates are 0.75" higher and wider than standard wallplates. They are used to conceal greater wall irregularities than those hidden... | |
| 4-Gang Shallow Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to... | |
| 4-Gang toggle device midway sized thermoset wallplate Features: - Midway Size - All Leviton Larger-size wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices,... | |
| 4-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 4-Gang Toggle Device Switch Wallplate, Standard Size, Thermoset, Device Mount. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and... | |
| 4-Gang toggle switch and duplex receptacle. Features: - Standard size - Stainless Steel - Thermoset - Device mount - Commercial grade - Combination device - 4-Gang, 3-Toggle, and 1-Duplex | |
| 4-Plex Surface Housing Box. | |
| 4-Toggle commercial grade standard size switch. Features: - Standard size - Thermoset - Device mount | |
| 4-wire, 6-position or 6-wire, 6-position jack for vertical mounting on printed circuit board. Will connect any 6-position non-keyed modular jack to the board. | |
| 5-Duplex commercial grade standard size receptacle. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| 5-Gang decora/GFCI device decora wallplate. Features: - Standard size - Thermoset - Device mount | |
| 5-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Box mount - Commercial grade | |
| 5-gang Residential grade faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance -... | |
| 5-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 5-Toggle commercial grade standard size switch. Features: - Standard size - Thermoset - Device mount | |
| 5507 Series™ Angled Raceway Adapter is designed for use with multi-channel raceway device brackets and WallSource device mounting brackets. Features: - Angled exit provides additional mounting depth required for A/V... | |
| 6 conductor surface mount jack. | |
| 6 position, 4 conductor stainless steel wall jack for wall mount phones. | |
| 6 Quickport and 2 Gang Duplex Receptacle Faceplate is ideal for those who need to support voice, data, video, and audio in a concentrated area. Faceplate Features: - Flush-mounted to... | |
| 6-conductor (6 Cond., 6 Pos.) modular jack designed for surface mounting and equipped with snap-on cover and insulation piercing terminals. Ivory color. The use of a 714-type installer’s tool permits... | |
| 6-conductor modular jack designed for surface mounting and equipped with snap-on cover and insulation piercing terminals. Ivory color. The use of a 714-type installer’s tool permits easy installation. | |
| 6-Duplex commercial grade standard size receptacle. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| 6-Gang Decora Plus Device Decora Wallplate, Screwless, Poly Carbonate, Snap-On Mount, Screwless wallplate. | |
| 6-Gang decora/GFCI device decora wallplate. Features - Standard size - Thermoset - Device mount | |
| 6-Gang no device blank wallplate. Features: - Standard size - Stainless steel - Thermoset - Box mount - Commercial grade | |
| 6-gang Residential grade faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance -... | |
| 6-Gang toggle device switch wallplate, standard size with thermoplastic nylon and device mount. Features: - Molded nylon for maximum resistance to impact, abrasion, grease, oils, acids, moisture, fading and discoloration... | |
| 6-Toggle commercial grade standard size switch. Features: - Standard size - Thermoset - Device mount | |
| 6-wire, 6-position line jack for base of wall telephone. | |
| 6C6P IDC/F-Coax Conn, As time becomes more valuable, the necessity for a quick, efficient installation becomes a major issue. Allen Tel Products has addressed this issue with our new line... | |
| 7 gang decora / GFCI device wallplate. Features: - Standard size - Metal - Painted Ivory or White | |
| 7-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Box mount - Commercial grade | |
| 7-Toggle commercial grade standard size switch. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| 8-Conductor, Keyed, Floor Jack allows mounting in standard outlet boxes and tombstone-style outlets for under carpet cabling and mounting in overhead raceway. UL certified. | |
| 8-Gang decora/GFCI device decora wallplate. Features: - Standard size - Thermoset - Device mount - Painted metal wallplate | |
| 8-Gang Deep Raised Access Floor Box and Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed to... | |
| 8-Gang no device blank wallplate. Features: - Standard size - Stainless steal - Thermoset - Box mount - Commercial grade | |
| 8-Toggle commercial grade standard size switch. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| 862 Series™ PVC Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Features: - Durable PVC construction - for use in... | |
| 880MP Series nonmetallic rectangular floor box comes complete with reusable mudcap, insert spacer, conduit plugs and reducers. Features: - Reducers provided for reduction to 1", 3/4", and 1/2" conduit -... | |
| 8AT series device mounting plate is a singlegang device plate that will accept Decorator style devices such as 20A receptacles, GGCIs, 106 adapters or A/V devices. Features: - Fits in... | |
| 9-Pin Female Screw Terminal provides an easy way to run serial data applications. Come in a package of 10. Features: - iStation front-loading footprint - Seamless hubbell system integration -... | |
| 9-pin Gender Changer Coupler provides an easy way to run serial data applications. Features: - iStation front-loading footprint - Seamless hubbell system integration - RS232 data transmission - High quality... | |
| 9-Toggle commercial grade standard size switch. Features: - Standard size - Stainless steel - Thermoset - Device mount | |
| A 1-gang, 1 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A 2-gang, 2 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A 3-gang, 3 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A 4 or 6-terminal connecting block consisting of brass threaded inserts molded into a plastic base. Furnished with cover, terminal screws and washers. Used primarily to terminate inside wiring telephone... | |
| A 4-gang, 4 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A 5-gang, 5 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A 6-gang, 6 device wallplate with a screwless snap-on mount. Features: - Screwless snap-on design provides smooth, clean look exclusively for Acenti devices - Alignment plate with positioning pins ensures... | |
| A blank wallplate insert with a box mount. Features: - Provides a way to fill-in an Acenti opening in single or multi-gang wallplates - Compatible with the complete collection of... | |
| A convenient unit that houses three 6-position, 4-contact modular jacks. The face of the unit provides for the standard mounting of a wall telephone set, and the two side-mounted jacks... | |
| A flush mount wall jack assembly containing one 4-conductor, 6 position telephone modular line jack and one f-type female wall plate. | |
| A single housing faceplate designed for use with jack modules. Features: - Constructed of high impact self extinguishing plastic rated UL94V-9 - Will accept all modules except blanks, coax connectors,... | |
| A standard size blank metal wallplate. Features: - Commercial grade - Standard size - Metal wallplate - Box mount - Stainless steal | |
| A standard size blank metal wallplate. Features: - Standard size - Metal wallplate - Box mount | |
| A sturdy, high-impact grey plastic assembly consisting of a base and cover. The base provides a integral screw-type connecting block and a wire entry port weather-sealed by a molded neoprene... | |
| Acenti polished chrome metal wallplates. Features: - Unique screwless snap-on metal wallplates coordinate with premium grade appliances - Screwless snap-on design provides smooth, clean look exclusively for all Acenti devices... | |
| Acenti quickport snap-in connectors, banana jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with... | |
| Acenti quickport snap-in connectors, binding post. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with... | |
| Acenti quickport snap-in connectors, cat 5e jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - The connectors include Leviton's patented "Retention Force Technology"... | |
| Acenti quickport snap-in connectors, RCA jack, 110 termination. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video... | |
| Acenti quickport snap-in connectors, RCA jack. Features: - Compatible with the complete collection of Acenti screwless, snap-on wallplates and inserts - Acenti brings voice, data, audio and video together with... | |
| Adapter permit the use of rotary dimmers in multi-gang Decora installations or fill blank holes in multi-device decora or toggle wallplates. | |
| Adapts easily to specific needs. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| Adhesive backing for surface mount box. (Package of 10) Note: Two adhesive backings required for double gang boxes. | |
| AF1 series raised floor box, black tile cover provides three compartments for power, communication and audio/video devices. Cover Options: - Black Carpet Cover - Black Tile Cover - Brown Carpet... | |
| All 1-gang midway wallplates are 4.875" H x 3.125" W. Midway wallplates are a full 0.375" higher and wider than standard wallplates. Features: - Device mount - Midway size -... | |
| All midway wallplates are 4.875" H x 3.125" W. Midway wallplates are a full 0.375" higher and wider than standard wallplates. Features: - Box mount - Midway size - Thermoset... | |
| All midway wallplates are 4.875" H x 3.125" W. Midway wallplates are a full 0.375" higher and wider than standard wallplates. Features: - Device mount - Midway size - Residential... | |
| All midway wallplates are 4.875" H x 3.125" W. Midway wallplates are a full 0.375" higher and wider than standard wallplates. Features: - Device mount - Midway size - Thermoset... | |
| Allows your phone and TV or FM cable to be installed at the same location. Features: - Modular - Flush Mounted - Easy to Install - Phone & TV (75... | |
| An assembly designed to mount over and connect to an existing wall telephone jack such as the AT219 or AT630 series of wall jacks. Provides 1 standard wall telephone jack... | |
| An ivory surface jack consisting of a base equipped with a DEC 6-position, 6-conductor jack wired to punch down terminals similar to those used on 66- type blocks. An attractive... | |
| Belden CDT 2 port interface wallplate combines flexibility and ease of use in work area installations. They are designed to accept the EZ-MDVO and GigaFlex UTP modules as well as... | |
| Blank Advanced Multimedia Outlet. Package of 10. | |
| BNC Connector for the FlexPlate faceplates. | |
| BNC connector wallplate. Features: - 302 S/S - Box mount - Standard size - 1-Gang wallplate | |
| Brass communication cover plate, data slides. Feed through only, not for use with a mounting plate for flush mounted communication adapter. Dimensions - 4 1/8" L x 3 1/8" W... | |
| Brass cover plate with 1" opening inside 2 5/8" lug. 5 1/2" in diameter. | |
| Brass or Brushed Aluminum Duplex Cover Plate. Features: - Comes with flip lids - Available Application Options: - Carpet: - 5 1/2" (140mm) diameter - Tile: - 4 1/4" (108mm)... | |
| Brass or Brushed Aluminum Duplex Cover Plate. Features: - Comes with lug screws plugs - Available Application Options: - Carpet: - 5 1/2" (140mm) diameter - Tile: - 4 1/4"... | |
| Cat 6 Coupler is designed for ATPNL Series of Versatap Patch Panels. Will not fit Versatap Surface Mounting Boxes or Angled Versatap Faceplates. Wired pin to pin, black housing. | |
| Category 3 and 4 Snap-In Jack Module. - 8 position, 8 conductor, keyed, 568A or 568B wiring - 110 IDC wire termination for use with 110 punch down tool -... | |
| Category 3 and 4 snap-in jack module. Features: - 8 position, 8 conductor, 568A or 568B wiring - 110 IDC wire termination for use with 110 punch down tool -... | |
| Category 3 modular jack for 22/24 Awg wire. Meets FCC Part 68. UL listed. Made of high impact, self extinguishing plastic. Contacts are phosphor bronze plated with 50 micro-inches of... | |
| Category 5 and 5e snap-in jack module. Features: - 8 position, 8 conductor, 568A or 568B wiring - 110 IDC wire termination for use with 110 punch down tool -... | |
| Category 5e Fully Shielded Jack provides the highest isolation for EMI, RFI emission. Features - Accepts 22 thru 26 AWG solid or stranded STP cables - Complies with TIA568A and... | |
| Category 5e Modular Snap In Jack. Features: - Exceeds TIA/EIA-568-B Category 5e standard - Terminates 4-pair 22 thru 26 AWG solid or stranded unshielded twisted pair cable - Termination cap... | |
| Category 6 Fully Shielded Jack provides the highest isolation for EMI, RFI emission. Features - Accepts 22 thru 26 AWG solid or stranded STP cables - Complies with TIA 568A... | |
| Category 6 Jack Module. | |
| Category 6 Jacks will mount into all of Allen Tel's existing Versatap Face Plates and Housings including the AT60 and the AT70 series. When you select to install the Allen... | |
| Combination wallplate 1-Duplex 1-Decora. Features: - Standard size - Thermoplastic nylon - Device mount | |
| Combination wallplate 1-toggle 2-Decora. Features: - Standard size - Thermoplastic nylon - Device mount - Commercial grade | |
| Combination wallplate 1-Toggle 2-Duplex. Features: - Standard size - Thermoplastic nylon - Device mount | |
| Combination wallplate 3-toggle 1-Decora. Features: - Standard size - Thermoplastic nylon - Device mount | |
| Combination wallplate 3-toggle 1-Duplex device. Features: - Standard size - Thermoplastic nylon - Device mount | |
| Combines phone, FM, or TV cables in 1 outlet, 6-conductor jack handles up to 3 lines. | |
| Combo wall plate for CATV and RJ-11. Single wall mount jack for RJ-11. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of... | |
| Comes with fiber storage loop. Also includes brass inserts for flange connection and green ground wire for ground connection. Activate modular inserts snap directly into the adjusting ring without the... | |
| Commercial Grade 1/2" Long Oval Head Milled Slot Replacement Wallplate Screw has a 6-32 Thread. Wallplate Screw Features: - Available in 6 Colors - Minimum Order Quantity: Box of 100... | |
| Commercial Grade 5/16" Long Oval Head Milled Slot Replacement Wallplate Screw has a 6-32 Thread. Wallplate Screw Features: - Available in 6 Colors - Sold in a Package of 100... | |
| Commercial Grade 7/8" Long Oval Head Milled Slot Replacement Wallplate Screw has a 6-32 Thread. Wallplate Screw Features: - Available in 5 Colors - Sold in a Package of 50... | |
| Commercial Grade Nylon Wallplate. | |
| Commercial Grade. Features: - Standard size - Centered opening - 302 S/S | |
| Common base equipped with two modular jacks, associated integral screw type terminal blocks and a common snap-on cover. Station wire entry may be made from one side. Furnished with both... | |
| Complete wall jack used to mount a modular wall telephone set. Includes plastic base with internal screw-terminal connecting block and a plastic face plate. | |
| Complete with prewired 15A quad receptacle can be wired as standard or isolated ground. Slide covers match painted flange colors: gray, black. Aluminum and brass flanges shipped with black slide... | |
| Consists of a modular jack permanently mounted into an ivory cover and a 42A4 or 42A6 connecting block. | |
| Consists of a screw terminal base, modular jack and snap-on cover. Furnished in light ash color. Used for connecting registered voice equipment to the switched network. Typical use is the... | |
| Converts a 8 position jack to a 6 position. Allows a 6 position modular connector to plug into a 8 position jack. Available in packs of 10. | |
| Data Connecting Block provides access to the telephone network by registered voice and data equipment, and allows on site programming of appropriate loop loss or resistance to the line. Features:... | |
| Data connector wallplate. Features: - 302 S/S - Box mount - Standard size - 1-Gang wallplate | |
| Decora Plastic Adapter for Rotary Dimmers fits over .406 inch dimmer shaft. | |
| Decora style 5-gang wallplate. Features 5 Decora-style opening, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Features: - UL Listed -... | |
| Decora style 6-gang wallplate. Non-combustable and easily cleaned. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Decora style five gang wallplate. Features 5 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and... | |
| Decora style four gang wallplate. Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage applications in... | |
| Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including Decora & GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical... | |
| Decora style single gang wallplate. Features 1 Decora-style opening, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Decora style six gang wallplate. Features 6 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, Decora & GFCI electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and... | |
| Decora style three gang wallplate. Features 3 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Decora style two gang wallplate. Features 2 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical devices, lighting controls and Decora Multimedia QuickPort Inserts. Combine electrical and low-voltage... | |
| Designed for series connection of alarm reporting devices or ancillary equipment. Features: - Screw-on cover with a terminal board - Jacks are factory wired to a screw terminal board -... | |
| Device plate that will accept up to two (2) ports of communication devices. Features: - For use in either of the two side compartments only - Not for use in... | |
| Double gang 8 port faceplates offer better external protection and help maintain the proper bend radius that is required for Category 5 and fiber patch cord. Accepts all Versatap snap-in... | |
| Double gang blank nylon wallplate. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Double gang blank urea wallplate. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Double gang stainless steel wallplate with 1 duplex receptacle and 1 decora/GFCI opening. Non-combustible and easily cleaned. Non-magnetic stainless steel .032" thick. Screws provided. UL Listed. CSA certified. Conform to... | |
| Double gang urea wallplate with 1 duplex receptacle and 1 blank. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Double gang urea wallplate with 1 duplex receptacle and 1 decora/GFCI opening. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Double receptacle double gang urea wallplate. Features two 1.406" diameter opening, ideal for type 105 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to... | |
| Dual CATV coax wall plate. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the contacts. | |
| Dual wall plate for CATV /coax. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the contacts. | |
| Dual wall plate for RJ-11. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the contacts. | |
| Duplex faceplate with integrated outlets. 1 6 conductor and 1 8 conductor with keyed outlet. Features: - Exceeds the quality and performance standards required by the world’s largest carriers -... | |
| Duplex Floor Jack with 1 - 6P4C & 1 - 8P8C. Features - Voice jack - 4 conductor - Data jack - 8 conductor - Mounting in standard outlet boxes... | |
| Duplex receptacle four-gang stainless steel wallplate. Features 8 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA... | |
| Duplex receptacle four-gang urea wallplate. Features 8 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and... | |
| Duplex receptacle one-gang aluminum, brass or polished brass wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. | |
| Duplex receptacle one-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustable and easily cleaned. Engraved "ISOLATED GROUND". Screws provided. UL... | |
| Duplex receptacle one-gang nylon wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Wallplate Features: - Standard size - Non-combustable and easily cleaned - Screws provided -... | |
| Duplex receptacle one-gang urea wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and... | |
| Duplex receptacle three-gang stainless steel wallplate. Features 6 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA... | |
| Duplex receptacle three-gang urea wallplate. Features 6 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and... | |
| Duplex receptacle two-gang aluminum, brass or stainless steel wallplate. Features 2 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. | |
| Duplex receptacle two-gang nylon wallplate. Features 4 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and... | |
| Duplex receptacle two-gang urea wallplate. Features 4 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and... | |
| Duplex surface jack provides two voice and/or data jacks mounted in a plastic base with a screw on cover. 110 type punch down connectors for 22-26 AWG inside wire. AT104-6... | |
| Duplex Wall Jack With 2 Integral Jacks. Jack Features: - Ivory face plate with two integral jacks - One jack is 6-position, 6-conductor and marked "VOICE." - The second jack... | |
| Easy installation duplex telephone wall jack with IDC punch down connectors. Available in 4 conductor and 6 conductor types. Features: - Time Saving Installation - Inexpensive - UL Approved -... | |
| Easy installation telephone surface wall jack with IDC punch down connectors. Available in 4 conductor and 6 conductor types. Features: - Time Saving Installation - Inexpensive - UL Approved -... | |
| Easy installation telephone wall jack with IDC punch down connectors. Available in 4 conductor and 6 conductor types. Features: - Time Saving Installation - Inexpensive - UL Approved - No... | |
| Easy to clean. Includes metal mounting screws that match plate color. All screws individually wrapped together in an envelope to protect plate from scratches. Features and Benefits - Designed for... | |
| Evolution 8AT Series Recessed Assembly with Surface Style Cover is designed for use with carpet, tile, wood, and laminate floors. Features: - Auto-Close Egress Doors: Egress doors lock in position... | |
| Evolution™ 8AT Series Crestron Double Gang Plate accepts Crestron double-gang decorator style devices. | |
| F Connector for the FlexPlate faceplates. | |
| F-Type quickport snap-in adapter, RG-6, RG-59 coaxial, gold-plated contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors... | |
| F-Type quickport snap-in adapter, RG-6, RG-59 Coaxial, nickel-plated Contacts. Features: - Voice/data/video connectivity for workstation cabling termination on coaxial cable - Connection adapter is for cables that have male connectors... | |
| Face plate (6 Cond., 6 Pos. - Ivory) with DEC configured integral jack and screw-type terminal block. These units may be mounted on a standard electrical outlet box or using... | |
| Face plate designed for AT106, AT106H, and AT107 IDC flush jacks. | |
| Face plate with 2 integral jacks and screw terminal blocks. These units may be mounted on a standard electrical outlet box or using the AT90 mounting bracket. | |
| Faceplate with 2 Versatap ports and 1 IBM type port. | |
| Faceplate with 6 position integral jack and screw type terminal block. May be mounted on standard electrical outlet box or using the AT90 Mounting Bracket. Available in 4 conductor and... | |
| Flush Furniture Feed Series Single Service Abandonment Plate is specifically designed to maintain the fire-rating of the floor. Abandonment Plate Features: - Single Service - Abandonment Plate is used when... | |
| Flush mount duplex wall jack assembly consisting of an ivory wall plate equipped with two F-type female connectors for RG-59U, 75 ohm coaxial cable as used for T.V. signal distribution. | |
| Flush mount wall jack assembly consisting of an ivory wall plate a single F-type female connector for RG-59U, 75 ohm coaxial cable as used for TV signal distribution. | |
| Flush mounted connecting block consisting of an eight-conductor jack connected to a 110-type insulation displacement connector. | |
| Flush Style Poke-Thru Devices from Wiremold/Legrand are an excellent solution for bringing communication services to the workstation in an open space, above-grade floor environment. Features: - Come with built-in TopGuard™ | |
| For use with AT216 or similar flush type jacks. Allows for wiring entry from wall surface. | |
| For use with modular wall telephone sets. Consists of a steel base incorporating a modular jack, a screw terminal connecting block and a stainless steel face plate. | |
| For use with modular wall telephone sets. Has a stainless steel face plate. Equipped with an insulation piercing terminal block enclosed in an insulating plastic sleeve. An AT797A installation tool... | |
| Four port faceplate constructed of flame retardant UL94V-0 rated material. Accepts all Versatap jack modules. | |
| FSV106 Duplex Jack. | |
| Heavy-duty impact resistant thermoplastic construction for long service life in commercial applications. Fits "Commander Type" boxes. | |
| High-capacity, low-profile, multimedia surface housing capable of supporting up to 12 copper and/or fiber connectors, or 24 small form factor connectors. May be used as a multi-user telecommunications outlet assembly... | |
| Hubbell offers a complete line of compact surface housings. These low-profile housings flush mount Xcelerator jacks and feature full labeling capabilities. The 8100 series are available in 1- and 2-port... | |
| IBM Data connector wallplate. Features: - 302 S/S - Box mount - Standard size - 1-Gang Token Ring wallplate - IBM data connector | |
| Insert equipped with female TNC to female TNC connection. Use for RG58, RG59, and RG62. | |
| Insert for fiber optic connector requiring a 3/8" hole. Sold in Packages of 10. | |
| Is a combo wall plate for CATV and RJ-11. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the... | |
| Ivory cover has integral jack with spade-tipped leads. Converts existing 42A connecting blocks to modular. | |
| Ivory face plate with 2 integral jacks and screw terminal blocks. Provides one 8 conductor, non-keyed jack labeled "VOICE" and one 8 conductor, keyed jack labeled DATA. | |
| Ivory one-piece 8-conductor jack and face plate assembly. Mounts on an outlet box, or using an AT90 mounting bracket. AT697B-K (8 Cond., 8 Pos., Keyed for use with data circuits). | |
| Jack Blank Insert. Blank Insert Will Snap Into Keystone Style Faceplates And Housings. (5 Packs of 10 inserts). | |
| Jack Insert - 4 Position will convert a 6 position jack to a 4 position. Allows a 4 position, 4 contact handset cord to plug into a 6 position jack. | |
| Keystone 3-Plex Single Gang Faceplate. | |
| Keystone 4-Plex Single Gang Faceplate. | |
| Keystone 6-Plex Single Gang Faceplate. | |
| Keystone Style 1-Plex Single Gang Faceplate. | |
| Light almond standard size, thermoset, device mount, switch wallplate. Features: - Type: Standard Size - Gang: 5 - Device Graphic: Toggle - Material: Thermoset - Color: Light Almond - Mount:... | |
| Locking receptacle wallplate -One gang- mounting. Features: - Standard size - 302 Stainless steel - Device Mount - Locking receptacle | |
| Louvre plate 1-Gang 1-louvre plate, horizontal box mount. Features: - Standard size - Painted metal - Box mount | |
| Louvre plate 1-Gang 1-louvre plate, Strap mount. Features: - Standard size - Painted metal - Strap mount | |
| Louvre plate 1-Gang 1-louvre plate, Strap mount. Features: - Standard size - Strap mount | |
| Louvre plate 2-Gang 2-louvre plate, Strap mount. Features: - Standard size - Painted metal - Strap mount - Commercial grade - 302 S/S | |
| May be used with Pass & Seymour® Activate and Ortronics® Connectivity Systems in conjunction with 817B, 827B, and 837B Flanges. Plate Features: - Brass (828GFITC): - Dimensions: 3.156" W x... | |
| Metal device combination wallplate. Features: - Commercial grade - Painted metal - Device mount - Standard size - 4-Gang wallplate | |
| Midway Decora Wallplate - 1 Gang is used to hide wall irregularities or larger openings. Decora Wallplate Features: - Plate is 0.375" Higher and Wider than standard wallplates - Dimensions:... | |
| Midway size wallplate. Features: - Midway size - Thermoset - Box mount - 1-Gang 1-phone/cable .312" dia hole | |
| Midway size wallplate. Features: - Midway size - Thermoset - Device mount - 1-Gang 1-Duplex | |
| Midway size wallplate. Features: - Midway size - Thermoset - Device mount - 1-Gang 1-Toggle | |
| Midway size wallplate. Features: - Midway size - Thermoset - Device mount - 2-Gang 2-Toggle | |
| Miscellaneous BNC Jack Module. | |
| Miscellaneous F-Type Coax Jack Module. | |
| Modular jack assembly, 4 and 6-conductor, with stainless steel face plate for use with desk telephones. Mounting screws are furnished for flush mounting on a standard outlet box. Ideal for... | |
| Modular jack assembly, 4 or 6-conductor with ivory face plate and an insulation piercing terminal block enclosed in an insulating plastic sleeve. Can be used for a wall telephone or... | |
| Modular jack assembly, 4 or 6-conductor with light ash plastic face plate and a screw terminal connecting block. May be used as a wall telephone jack or flush mounted jack. | |
| Modular Jack that can be flush mounted in a panel or a standard outlet box by using the AT43B Bracket. Only available in the color Ivory. | |
| Modular jack that can be flush mounted in a panel or a standard outlet box using a AT43B bracket. 6 position, 6 conductor. See AT105P for matching outlet wall plate. | |
| Modular surface jack consisting of a base equipped with a modular jack wired to punch down terminals similar to those used on 66-type blocks. An attractive snap-on cover completes the... | |
| Modular wall jack allows for wall phone and two additional outlets. Dimensions: 2-15/16" W x 4-5/8" H x 11/16" D. | |
| Modular wall telephone jack assembly with 4, 6 or 8 conductors and stainless steel face plate. Includes 2 wall telephone slotted mounting posts. Each unit is equipped with an insulation... | |
| Mounting Box provides a means to surface mount most modular devices designed for flush mounting. The device may be mounted over a standard NEMA single gang outlet box or any... | |
| No device 3-gang blank wallplate. Features: - Standard size - Thermoplastic nylon - Device mount | |
| No device blank wallplate. Features: - Standard size - Thermoplastic nylon - Device mount | |
| Nylon 1 Gang Single Receptacle Wallplate is standard size made of Thermoplastic Nylon material. Receptacle Wallplate Features: - Single 1.406" Hole Device Receptacle Wallplate - Ideal for type 105 flush... | |
| One port faceplate constructed of flame retardant UL94V-0 rated material. Accepts all Versatap jack modules. | |
| One-gang, beveled stainless steel duplex receptacle wallplate. | |
| Orange decora receptacle wallplate only. | |
| Oversized thermoset device mount duplex device. | |
| Oversized wall plates are 0.75" higher and wider than standard wall plates. They are used to conceal greater wall irregularities than those hidden by the extra coverage provided by Midway... | |
| Pad Printed Bezels offers a wide variety of colors for rapid installation and labeling on Suttle's FlexPlate series of snap-in modules or STAR600 snap-in jack modules. This unique bezel attaches... | |
| PanZone Raised Floor Consolidation Point Enclosure is an ideal raised floor office solution as a consolidation point in a connected building application. Features: - Supports up to 48 copper cables... | |
| Phillips/standard 7/8" long 6-32 thread 50 per bag (S/S). | |
| Plastic assembly containing 4-spring type sockets with screw terminals designed to terminate 4-conductor inside wiring cable and to mate with an AT283B plug. | |
| Polycarbonate Duplex Cover Plate with flip lids for carpet. Features: - Diameter: 5.5" (140 mm) - Compatible with Ratchet-Pro™ 881 Series, 882C/884C Series™, 880 Series™, and 861 Series™ - Available... | |
| Power outlet receptacle wallplate -Two gang- mounting. Features: - Standard size - Device mount - Power outlet - Stainless steel | |
| Primary sheet to use with the Labeling System starter kit from Sprint. Features: - 20 sheets per package | |
| Provides 45 degree jack and connector mountings along with TIA/EIA 606 station labeling ability and the traditional features of standard flush wall plates. Accommodates four HD jack mountings or SF... | |
| Provides 45 degree jack and connector mountings along with TIA/EIA 606 station labeling ability and the traditional features of standard flush wall plates. Accommodates two HD jack mountings and one... | |
| Provides for a total of 4 additional extensions to be added to an existing telephone system. It is compatible with interface devices as well as all standard 6 position 4... | |
| Provides four compartments for power, communication and audio/video devices. Cover Options: - Black Carpet Cover - Black Tile Cover - Brown Carpet Cover - Brown Tile Cover - Gray Carpet... | |
| Provides increased protection when installed in areas wherever children have access to unprotected outlets. Leviton's child-resistant wallplate with spring-loaded thermoplastic safety shutters fits easily over standard duplex grounding outlets. When... | |
| Provides one or two F-connectors. Smooth finish. UL Listed and CSA certified. | |
| Raised Floor/Wood Floor Box Assembly. All communication floor boxes accept up to four UTP connectors. Floor Box Assembly Features: - Slide covers match painted flange colors: gray, black. Aluminum and... | |
| RC7AFFTC Series Abandonment Plug Assembly is designed for abandoning an Open 3" Cored Hole. Plug Assembly Features: - Intumescent fire-stop material to maintain fire classification of floor - Integral retainer... | |
| RCA connector insert equipped with solder tails. | |
| Residential grade three gang wallplate. Features: - Residential grade - Standard size - Thermoset - Device mount - Combination wallplate | |
| Round ivory face plate with integral jack and screw terminals. A 60-type mounting ring is supplied to facilitate installation in a 63A junction box. | |
| Same as the AT216-4 except larger. Has designer preferred, 3 1/8"W x 4 7/8"H matte-textured, ivory face plate. Call for discounts on 100 pieces or more. | |
| Screw terminal base, modular jack and snap-on cover. Used for connecting registered voice equipment to the switched network. Typical use is the connection of 1.544 Mbps digital devices. | |
| Sheet metal adapter plate accepts two (2) Extron® Electronics MAAP style device plates (Sold separately). For use with 828GFITC or 828GFITCAL Cover Plates (Sold separately). Note:- Use only with 880S,... | |
| Simplex floor jack allows mounting in standard outlet boxes and tombstone-style outlets for under carpet cabling and mounting in overhead raceway. Features: - RJ31X wiring - Shorting (1&4) (5&8) -... | |
| Simplex, textured flush mount assembly, 8-position, 8-conductor, RJ31X with shorting bar (1&4, 5&8), non-keyed, screw terminals. Features: - RJ31X wiring - Simplex configuration - 8-conductor, 8-position, non-keyed - Shorting (1&4)... | |
| Single gang 4 port faceplates offer better external protection and help maintain the proper bend radius that is required for Category 5 and fiber patch cord. Accepts all Versatap snap-in... | |
| Single gang blank nylon wallplate. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Single gang blank urea wallplate. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conform to NEMA and ANSI standards. | |
| Single gang child resistant wallplate. Only available in White. | |
| Single gang faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant... | |
| Single Gang Plastic Faceplate for Simplex Floor Jacks provide color matched covers for Suttle's floor jacks. The 860B is for simplex floor jacks with two counter sunk mounting holes on... | |
| Single receptacle single gang aluminum, brass or stainless steel wallplate. Features one 1.406" diameter opening, ideal for type 105 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. | |
| Single receptacle single gang urea wallplate. Features one 1.406" diameter opening, ideal for type 105 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to... | |
| Single RJ-11 wall plate. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the contacts. | |
| Single wall mount jack for RJ-11. Telephone wall plates are listed and approved by the Underwriter's Laboratories and contain 50 micro inches of gold plating on the contacts. | |
| Single-gang type-302 stainless steel wall plate, with spanner screws and spanner tool. Used with Key Lock Power Switches (1221-2KL, 1222-2KL, 1223-2KL & 1224-2KL). Features: - Standard size - 430 Stainless... | |
| Six port faceplate constructed of flame retardant UL94V-0 rated material. Accepts all Versatap jack modules. | |
| Smooth face plate with 2 integral jacks and screw type terminal blocks. May be mounted on standard electrical outlet box or the AT90 Mounting Bracket. | |
| Smooth face plate with integral 6 position jack and screw type terminal block. May be mounted on standard electrical outlet box or the AT90 Mounting Bracket. Available in 4 conductor... | |
| Snaps on to an existing wall telephone jack and provides an additional outlet. Dimensions 6 3/4" long x 3 1/8" wide x 1 1/8 thick. | |
| Sprint Category 3/Category 5 Jacks. Available 5 per package. | |
| Sprint Category 5e Jacks. | |
| ST Modular Fiber Insert. Blank Insert Will Snap Into Keystone Style Faceplates And Housings. | |
| Stainless steel flush wall plates for 1 or 2 F-type .375 are only available in stainless steel. | |
| Stainless steel flush wall plates for 1coax connector .005 are only available in stainless steel. | |
| Stainless steel wall plates used for DB9, DB15 and DB25 connectors. | |
| Standard combination 2-Gang receptacle wallplate. Features: - Combination device - Standard size - 302 S/S - Device mount - Commercial grade | |
| Standard combination 2-Gang receptacle wallplate. Features: - Combination device - Standard size - Painted metal - Device mount - Residential grade | |
| Standard combination 2-Gang receptacle wallplate. Features: - Combination device - Standard size - Strap mount - Residential grade | |
| Standard size 302 stainless steel wallplate. Features: - Device mount - Engraved isolated ground - UL, CSA certified | |
| Standard size blank plastic adapter. Used with Decora faceplates. | |
| Standard size two gang with 1-single outlet 1.406" Dia. Hole. Features: - Standard size - Device mount - 302 S/S wallplate - 2-Gang, 1-single outlet 1.406" dia. hole | |
| Standard size two gang with 1-toggle centered switch opening. Features: - Standard size - Device mount - Metal wallplate - 2-Gang, 1 centered opening toggle | |
| Standard Size, 302 Stainless Steel Device Mount. Features: - Engraved Emergency - UL / CSA certified | |
| Starter kit with software to use on Sprint faceplates. | |
| Surface Mount Duplex IDC Jack, Keyed. Features: - Provides two voice and/or data jacks - 110 type punch down connectors for 22-26 AWG inside wire - Marked with "VOICE /... | |
| Surface mount unloaded housing with standard TIA/EIA 606 field labeling. Provides a unique, easy-to-use latch system. Features: - Low profile flush jack mounting with side exits - Accommodates 4 Xcelerator... | |
| Suttle 630CI wall-mounted jack assembly is designed for connection of Caller I.D. display modules. The user’s Caller ID module is plugged into the 630CI base for connection. In addition to... | |
| Suttle 8-Conductor, Keyed, Floor Jack with Field Programmable Resistors features a package of programming resistors, allowing on-site programming of the appropriate loop loss. Features - Field Programmable Resistors - UL... | |
| Suttle wall-in-stall jacks provide an extra modular jack when installing a wall phone. Features: - Adapter easily installs over most wall phone jacks - No new wiring or disassembly of... | |
| Suttle's simplex and duplex jack plates provide versatile flush mounted connections in aesthetically pleasing styles and colors. Features: - Mounted with brackets or directly to the wall - UL certified... | |
| Suttle's Wall Jacks provide versatile flush mounted connections in aesthetically pleasing styles and colors. Features: - Products exceed the quality and performance standards required by the world’s largest carriers. -... | |
| The 105-type single port flush mount jacks provide one voice or data jack and fit a standard electrical wall plate. The 110-type Insulation Displacement Connectors, for 22-26 AWG inside wiring,... | |
| The 106 and 107-type duplex flush mount jacks provide 2 voice and/or data jacks and fit the AT106P or other standard duplex electrical wall plates. The 110-type IDC terminals, for... | |
| The 468 type surface jack provides a 4, 6 or 8 conductor modular jack housed in a plastic base with screw terminals. The plastic cover snaps on for convenience. Mounting... | |
| The 630B utilizes quick-connect terminals. The station wire is connected using retaining clips, which snap onto the terminal board to connect and retain the individual station wire conductors. After termination,... | |
| The 697B68 contains an 647B modular jack for data modems. A package of programming resistors is included to program loop loss in a range of 0 to 9 dB in... | |
| The 8100 series is Hubbell's most compact surface housing. Xcelerator jacks or SF connectors can be used in the 8102O two-port housing. Features: - Low profile flush jack mounting with... | |
| The 8602 surface housing has standard TIA/EIA 606 field labeling and provides a unique latch system. Features: - Low profile flush jack mounting with bottom exit - Accommodates 2 Xcelerator... | |
| The 860A faceplates provide color matched covers for Suttle's floor jacks. The 860A is used with duplex floor jacks and has a counter sunk center mounting hole. Duplex, electrical style... | |
| The AC10105-2 box with a 5" [127mm] depth is a square profile box that provides eight-gangs of power and/or communication device capacity. Power plate with duplex knockouts included with box. | |
| The Data Connecting Blocks provides access to the telephone network by registered voice and data equipment, and allows on site programming of appropriate loop loss or resistance to the line. | |
| The oversized wallplates are 0.75 inches higher and wider than standard wallplates. Constructed of 302 Stainless Steel. | |
| The Trap Door Bezels offers a wide variety of colors for rapid installation and labeling on Suttle's FlexPlate series of snap-in modules or STAR600 snap-in jack modules. This unique bezel... | |
| The Voice Connecting Blocks, designed for series connection of alarm reporting devices or ancillary equipment. Available in Electrical Gray. Features - Screw-on cover with a terminal board. - Jacks are... | |
| The Voice Connecting Blocks, designed for series connection of alarm reporting devices or ancillary equipment. Features - Screw-on cover with a terminal board. - Jacks are factory wired to a... | |
| The Walkerduct Pro SeriesOne-Gang Brass or Brushed 818TCAL Aluminum Combination Carpet and Tile Flange. The flush flanges with interchangeable covers provide an aesthetic appearance that will please any architect or... | |
| Three gang, oversized, stainless steel metal wallplate | |
| Three port faceplate constructed of flame retardant UL94V-0 rated material. Accepts all Versatap jack modules. | |
| Three Port Housing Inserts offer the traditional electrical look. Offers complete versatility in configuring or adapting any Versatap inserts. | |
| Three-Gang Cover Plate Flange. Features: - Combination carpet and tile flange - Accepts Ortronics MAB6TJ TracJack and MAB3S2 series II, and Wiremold CM series open system adapters - Available Metal... | |
| Toggle switch and blank box mount metal wallplate. Features: - Commercial grade - Standard size - 302 S/S - Box mount - Stainless Steel - 2-Gang combination device | |
| Toggle switch and blank box mount wallplate. Features: - Residential grade - Standard size - Box mount - 2-Gang combination device | |
| Toggle switch and blank strap mount metal wallplate. Features: - Commercial grade - Standard size - 302 S/S - Strap mount - 2-Gang combination device | |
| Toggle switch and decora/GFCI combination device. Features: - Standard size - Device mount - Thermoset - Stainless steel - Residential grade - 3-Gang combination device | |
| Toggle switch and single receptacle combination device, 2-Gang wallplate. Features: - Standard size - Thermoset - Device mount - Commercial grade | |
| Toggle switch and single receptacle combination device, 2-Gang wallplate. Features: - Standard size - Thermoset - Device mount - Residential grade | |
| Toggle switch and single receptacle combination device, 3-Gang wallplate. Features: - Standard size - Thermoset - Device mount - Residential grade | |
| Toggle switch and single receptacle combination device, 4-Gang wallplate. Features: - Standard size - Thermoset - Device mount - Residential grade - 302 S/S | |
| Twelve port faceplate constructed of flame retardant UL94V-0 rated material. Includes 4 blanks. Accepts all Versatap jack modules. | |
| Two port faceplate constructed of flame retardant UL94V-0 rated material. Accepts all Versatap jack modules. | |
| Two-Gang Cover Plate Flange. Features: - Combination carpet and tile flange - Accepts Ortronics MAB6TJ TracJack and MAB3S2 series II, and Wiremold CM series open system adapters - Available Metal... | |
| UL Listed and CSA certified black plastic adapter (no hole). | |
| UL listed and CSA certified CATV jack. | |
| Universal modular jack assembly, 4 or 6-conductor, with ivory plastic face plate. Can be utilized to mount a wall telephone or as a flush mounted wall jack for use with... | |
| Urea/Nylon 4 Gang Decora/GFCI Wallplate (Package of 2). Wallplate Features: - Decora style four gang wallplate - Features 4 Decora-style openings, ideal for any Leviton Decora insert, including GFCIs, electrical... | |
| USOC (6P6C) Jack Modules. | |
| Versatap 4 port housing designed for use with Versatap Category 3 and 5 jack modules. Constructed of high impact self extinguishing plastic rated UL94V-9. Accepts all modules except BNC, TNC... | |
| Versatap designer style housing inserts offer the traditional electrical look. Offers complete versatility in configuring or adapting any Versatap inserts. | |
| Versatap designer style wall plates offer the traditional electrical look. Offers complete versatility in configuring or adapting any of the Versatap inserts. | |
| Versatap designer style wall plates offer the traditional electrical look. Offers complete versatility in configuring or adapting any Versatap inserts. | |
| Versatap double gang surface mount backplate used with AT33D faceplates. Designed for use with Versatap Category 3 and 5 jack modules. Constructed of high impact self extinguishing plastic rated UL94V-9. | |
| Versatap duplex housing surface mount faceplate used with AT45MB back plates. Accepts all Versatap modules except blanks, coax connectors and AT55SH. Can be mounted directly to the wall. | |
| Versatap Faceplates with I.D. Stations (Package of 2). Faceplate Features: - Versatap Faceplates with I.D. Stations are single gang flush mount wall plates - Complete with designation windows that will... | |
| Versatap I.D. Label has convenient adhesive backed labels for applying to Versatap faceplates to identify circuit type assigned to specific Versatap ports. Also ideal for other Allen Tel data voice... | |
| Versatap jack housing is designed to accept all Versatap modules. | |
| Versatap Modular Blank Insert for filling unused positions in AT30 faceplates. Sold in Packages of 10 inserts. | |
| Versatap Modular Coax Connector is insert equipped with female threaded F-81 connection. Use with RG58, RG59, and RG62. | |
| Versatap Modular Jack - 6 Position, 4 Conductor. Features - Category 3 modular jack for 22/24 Awg - Wire meets FCC Part 68 - UL listed - Made of high... | |
| Versatap Modular Jack - 6 Position, 6 Conductor. Features: - Category 3 modular jack for 22/24 Awg- - Wire meets FCC Part 68 - UL listed - Made of high... | |
| Versatap Modular Jack - 8 Position, 8 Conductor. Features: - Category 3 modular jack for 22/24 Awg wire - Meets FCC Part 68 - UL listed - Made of high... | |
| Versatap Modular RCA Connector with 110 Termination. | |
| Versatap Modular Video Connector with 110 Termination. - Terminates 22 thru 26 AWG solid or stranded conductors - Utilizes Category 5 or higher network cable facilitating a common, easy and... | |
| Versatap single gang surface mount backplate used with AT33S faceplates. Designed for use with Versatap Category 3 and 5 jack modules. Constructed of high impact self extinguishing plastic rated UL94V-9. | |
| Versatap single housing surface mount housing used with AT30M back plates. Accepts all Versatap modules except blanks, coax connectors and AT55SH. | |
| Versatap Stainless Steel Faceplates are designed for use with the entire Versatap line of products including Cat5E and Cat6. The new design allows the jack to fit flush with the... | |
| Voice Grade Snap-In Jack Module. - Keyed, 8 position, 8 conductor and RJ45, RJ31X, or RJ48X wiring - 110 IDC wire termination for use with 110 punch down tool -... | |
| Voice grade snap-in jack module. Features: - 6 position, 2 conductor, RJ11 wiring - 110 IDC wire termination for use with 110 punch down tool - Package includes: Jack module,... | |
| Voice grade snap-in jack module. Features: - 6 position, 4 conductor, RJ14 wiring - 110 IDC wire termination for use with 110 punch down tool - Package includes: Jack module,... | |
| Voice grade snap-in jack module. Features: - 6 position, 6 conductor, RJ25 wiring - 110 IDC wire termination for use with 110 punch down tool - Package includes: Jack module,... | |
| Voice grade snap-in jack module. Features: - 6(MMJ) position, 6 conductor, RJ25 wiring - 110 IDC wire termination for use with 110 punch down tool - Package includes: Jack module,... | |
| Voice grade snap-in jack module. Features: - 8 position, 8 conductor, RJ45, RJ31X, or RJ48X wiring - 110 IDC wire termination for use with 110 punch down tool - High... | |
| VoIP Wall Telephone Faceplate. Features: - Stainless steel faceplate - Mounts a Cat5e or Cat6 modular jack - Accommodates any standard wall telephone - Fast and easy installation - Compatible... | |
| Walkerflex® Modular Wiring System Prewired Raised Floor Box is designed to work with power, communications and audio visual devices. Features: - Housings made from formed galvanized steel - Die-cast aluminum... | |
| Wall plate designed for the AT105 series IDC or AT625F flush jacks. Constructed of flame retardant plastic meeting UL 94 VO. Includes mounting screws. | |
| Wallplate for isolated ground receptacles engraved with "Isolated Ground". Features: - 1-Gang 1.406" dia. hole - Standard size - Thermoplastic nylon - Device mount - Hot stamped isolated ground -... | |
| Wallplate for isolated ground receptacles engraved with "Isolated Ground". Features: - Standard size - Thermoplastic nylon - Device mount - Hot stamped isolated ground - Available in ivory and white... | |
| Wallplates are a full 0.25 inches deep to insure a clean fit, despite protruding devices, in accordance with the latest National Electrical Code. Individually packed with extra-long, color-matched mounting screws. |
| << Prev | Next >> |