TelephoneStuff.com Hubbell Receptacle, Display Type, Brown Phenolic, with.. HBL5236

Description
2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Display - Plate Style: With Brass Plate - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).
Description
2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Display - Plate Style: With Brass Plate - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Hubbell Receptacle, Display Type, Brown Phenolic, with..
HBL5236
Hubbell Receptacle, Display Type, Brown Phenolic, with.. HBL5236
2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA - Amperage: 15A - Voltage: 125V - Poles and Wires: 2 Pole, 3-Wire Grounding - Wiring Method: Back Wired - Not Hospital Grade - Specialty Type: Display - Plate Style: With Brass Plate - Color: Brown - NEMA No.: 5-15R - Horsepower: 0.5 - Type: 2 Pole, 3 Wire, Grounding - Rating: 15A, 125V - Certification: UL Listed, File E2186, Listed to UL Standard 498 - Terminal Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. - Current Interrupting: Certified for current interrupting at full rated current. - Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%. - Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green). - Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only. - Product Identification: Ratings are a permanent part of the device. - Flammability: UL 94 V2. - Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug.
Specifications:
- Receptacle Style: Single
- Face Shape: Traditional
- Standard: NEMA
- Amperage: 15A
- Voltage: 125V
- Poles and Wires: 2 Pole, 3-Wire Grounding
- Wiring Method: Back Wired
- Not Hospital Grade
- Specialty Type: Display
- Plate Style: With Brass Plate
- Color: Brown
- NEMA No.: 5-15R
- Horsepower: 0.5
- Type: 2 Pole, 3 Wire, Grounding
- Rating: 15A, 125V
- Certification: UL Listed, File E2186, Listed to UL Standard 498
- Terminal Screw Material: #8-32 Brass /Ni plated for neutral
- Ground Screw Material: #8-32 Brass, Multiple Drive (Green)
- Top Material: Phenolic
- Base Material: Phenolic
- Power Contacts Material: .032" (.81) Brass
- Mounting Screw Material: Steel-Zinc Plated
- Dielectric Voltage: Withstands 2,000V minimum.
- Current Interrupting: Certified for current interrupting at full rated current.
- Temperature Rise: Max 30°C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of 75%.
- Terminal Identification: Terminals identified in accordance with UL498 (Brass, White, Green).
- Terminal Accommodation: #14-#10 AWG copper stranded or solid conductor only.
- Product Identification: Ratings are a permanent part of the device.
- Flammability: UL 94 V2.
- Operating Temperatures: Maximum continuous 75°C, minimum -40°C (w/o impact).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HBL5236
Product Name Hubbell Receptacle, Display Type, Brown Phenolic, with..
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Standard Wall Plate - NP26LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices One
Material Nylon
View Details