TelephoneStuff.com Hubbell UK-Style Single-Gang, 2-Port, Unloaded Flat Plate.. BPS12

Description
UK-Style Single-Gang, 2-Port, unloaded flat plates are compatible with standard international style back boxes and floor boxes. Flat Plate Features: - RoHS compliant - Delivers field-configurable mounting for HPW’s extensive line of XCELERATOR jacks - International Format: Flat, 2-Port - Package contains 10 Face Plates
Description
UK-Style Single-Gang, 2-Port, unloaded flat plates are compatible with standard international style back boxes and floor boxes. Flat Plate Features: - RoHS compliant - Delivers field-configurable mounting for HPW’s extensive line of XCELERATOR jacks - International Format: Flat, 2-Port - Package contains 10 Face Plates

Suppliers

Company
Product
Description
Supplier Links
Hubbell UK-Style Single-Gang, 2-Port, Unloaded Flat Plate.. - BPS12 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell UK-Style Single-Gang, 2-Port, Unloaded Flat Plate..
BPS12
Hubbell UK-Style Single-Gang, 2-Port, Unloaded Flat Plate.. BPS12
UK-Style Single-Gang, 2-Port, unloaded flat plates are compatible with standard international style back boxes and floor boxes. Flat Plate Features: - RoHS compliant - Delivers field-configurable mounting for HPW’s extensive line of XCELERATOR jacks - International Format: Flat, 2-Port - Package contains 10 Face Plates

UK-Style Single-Gang, 2-Port, unloaded flat plates are compatible with standard international style back boxes and floor boxes.
Flat Plate Features:
- RoHS compliant
- Delivers field-configurable mounting for HPW’s extensive line of XCELERATOR jacks
- International Format: Flat, 2-Port
- Package contains 10 Face Plates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number BPS12
Product Name Hubbell UK-Style Single-Gang, 2-Port, Unloaded Flat Plate..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 41SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details