TelephoneStuff.com Leviton Element Three Way Rocker Switch D5693

Description
15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Element Three Way Rocker Switch - D5693 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Element Three Way Rocker Switch
D5693
Leviton Element Three Way Rocker Switch D5693
15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage: 120/277 Volt - HP Rating: 1/2HP-120V 2HP-240V-277V - Max Amp: 12 Amp - Termination: Back & Side - Actuator Material: Thermoplastic - Body Material: Thermoplastic - Strap Material: Steel - Standards and Certifications: UL/CSA

15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired.
Features:
- Ground: Self Grounding
- Amperage: 15 Amp
- Voltage: 120/277 Volt
- HP Rating: 1/2HP-120V 2HP-240V-277V
- Max Amp: 12 Amp
- Termination: Back & Side
- Actuator Material: Thermoplastic
- Body Material: Thermoplastic
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number D5693
Product Name Leviton Element Three Way Rocker Switch
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3062U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Wall Switch - 100034598 - Radwell International
Lutron Electronics Co., Inc.
View Details
Light Switch Covers - 8159636 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details