TelephoneStuff.com Siemon CT Modular Furniture Adapter for Standard Openings CT-MFP-02

Description
Accepts one CT coupler. Snaps directly into communication outlet openings in most major modular furniture systems. Features: - Modular furniture adapter for standard openings including Steelcase, Hon Industries, Haworth, Kimball and DRG - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)
Description
Accepts one CT coupler. Snaps directly into communication outlet openings in most major modular furniture systems. Features: - Modular furniture adapter for standard openings including Steelcase, Hon Industries, Haworth, Kimball and DRG - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon CT Modular Furniture Adapter for Standard Openings - CT-MFP-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon CT Modular Furniture Adapter for Standard Openings
CT-MFP-02
Siemon CT Modular Furniture Adapter for Standard Openings CT-MFP-02
Accepts one CT coupler. Snaps directly into communication outlet openings in most major modular furniture systems. Features: - Modular furniture adapter for standard openings including Steelcase, Hon Industries, Haworth, Kimball and DRG - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Accepts one CT coupler. Snaps directly into communication outlet openings in most major modular furniture systems.
Features:
- Modular furniture adapter for standard openings including Steelcase, Hon Industries, Haworth, Kimball and DRG
- Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm)
- Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm)
- Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CT-MFP-02
Product Name Siemon CT Modular Furniture Adapter for Standard Openings
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3041U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Duplex Receptacle Openings, One Gang, Polished Brass - SB8PB - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Brass
View Details