Chromalox Datasheets for Electric Heaters

Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more

Product Name Notes
A mica core produces a thin, efficient heater. Heat from the precisely wound resistance element is quickly transferred to the working surface for fast heat-up and response. Mica provides excellent...
Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath...
Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against...
Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600°F.) 120 and 240V,Single Phase
HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200°F (650°C). The construction features a robust...
High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V,...
High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1...
Highly Corrosive Solutions and Oils- Low watt density INCOLOY® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur...
Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These...
Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating...
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel,...
Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at...
Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to...
Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5,...
Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single...
Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping...
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire...
Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment...
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow...
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to...
0.245 x 1" Profile 120 and 240 Volt 1 & 3 Phase Stainless and Steel Sheath 10 - 20 W/In² cRUus
0.553 and 0.66" Dia. 1,670 - 5,130 Watts 120, 208, 240 and 480 Volt 50 and 55 W/In² 304 Stainless Steel Sheath
1 - 3 kW 3,412 - 10,236 Btuh 120, 240 and 480 Volt Single Phase
1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1) 120 and 240 Volt Up to 800°F Max. Sheath Temp. Up to 600°F Max. Barrel Temp. Heavy Duty Anti-torque Post...
1 and 1-19/64" Dia. 140 - 1,780 Watts 120 and 240 Volt 11 - 50 W/In² Brass Sheath Two Bolt Terminals, One End Up to 600°F Max. Working Temp. CSA...
1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
1" NPT Brass Screw Plug Copper Sheath Element 43 - 86 W/In² 350 - 3,000 Watts 120 and 240 Volt, Single Phase Without Terminal Cover Thermowell Third-party certifications: UL Recognized,...
1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or...
1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240...
1" NPT Passivated Stainless Steel Screw Plug Stainless Steel Passivated Sheath Element 64 - 86 W/In² 750 - 3,000 Watts 120, and 240 Volt, Single Phase Without Terminal Cover Thermowell...
1" NPT stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single...
1" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase...
1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal...
1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
1,150 - 8,000 Watts 120 and 240 Volt 18 - 60" Lengths
1-1/4" NPT Brass Screw Plug 120 and 240 Volt, Single Phase Copper Sheath Element 64 - 86 W/In² 750 - 5,000 Watts Without Terminal Cover Without Thermowell Third-party certifications: UL...
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Intergral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose...
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture...
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single...
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Elements High Watt Density (43 - 86 W/In²) 1 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase...
1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant...
1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion...
1-7/8 and 2-3/4" Outside Dia. 60 - 320" (5 - 26 Ft.) Lengths 4 - 20 kW single Element Ratings 3 - 12 W/In² 240 and 480V, Three Phase For...
1.5 to 13.5 kW 5,118 to 46,062 BTU/Hr 120, 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Portable/Factory Assembled ChromaStar Accessories Third-party...
1.6 - 9 kW 5,459 - 30,708 Btuh 120, 208, 240, 277, 480 and 575 Volt 1 and 3 Phase Built-in Prewired Control Options UL Listed and CSA Certified for...
1.83 kW/Ft² 0.4 - 4.5kW 120, 208, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp.
1.83 kW/Ft² 0.7 - 3.6 kW 120 and 240 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1000°F Max. Sheath Temp.
1.9 - 4 kW 6,483 - 13,648 Btuh 120 and 240 Volt Single Phase AC and DC Rated Models
1/2 and 3/4" NPT Brass Screw Plug INCOLOY® Sheath Element 30 - 36 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA
1/2 and 3/4" Stainless Steel Screw Plug Passivated Stainless Steel Sheath Element 28 - 35 W/In² 250 - 750 Watts 120 Volt, Single Phase Integral Plug and Receptacle CSA
12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through...
120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and...
120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed...
120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class...
125 - 1,800 Watts 120 and 240 Volt Ring Clamp (type 6018) Mounts Element to Heated Surface Third-party certifications: UL Recognized, CSA, VDE, CE
2 - 39 kW 6,800 - 133,110 Btuh 120, 208, 240, 277, 480 and 575 Volt 1 and 3 Phase Built-In Controls Vertical or Horizontal Airflow Wall or Ceiling Mounted...
2 - 4.5 kW 6,824 - 15,354 Btuh 120, 240 and 480 Volt Single Phase
2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20...
2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5...
2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General...
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture...
2" NPT Brass Screw Plug INCOLOY® Sheath Elements 52 - 56 W/In² 5 - 15 kW Integral Thermostat and Cutout 208, 240 and 480 Volt, Three Phase Third-party certifications: UL...
2" NPT Brass Screw Plug INCOLOY® Sheath Elements HIgh Watt Density (50 W/In²) 5 - 10 kW Without Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements 3 - 18 kW 208, 240 and 480 Volt, 1 and 3 Phase High Watt Density (38 -...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (45 W/In²) 3 - 18 kW Intergrated Thermostat (DPST) 240 and 480 Volt, Three Phase...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase...
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General...
2" NPT Stainless Steel Passivated Screw Plug Third-party certifications: UL Listed, CSA, cCSAus Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST)...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements 3 -18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Integral Thermostat (DPST) 120, 240 and 480 Volt, Three Phase General Purpose...
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Stainless Steel Screw Plug Integral Thermostat (DPST) INCOLOY® Sheath Elements 3 - 18 kW 120, 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure...
2" NPT Steel Screw Plug General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Integral Thermostat (DPST) 120, 208, 240...
2" NPT Steel Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt,...
2" NPT Steel Screw Plug INCOLOY® Sheath Elements 12 W/In² 4 - 13 kW 240 and 480 Volt, Single Phase Moisture Resistant/Explosion Resistant Terminal Enclosure Without Controls
2" NPT Steel Screw Plug Integral Thermostat (DPST) Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW 120, 208, 240 and 480 Volt, 1 & 3 Phase General...
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal...
2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 2 - 6 kW Without Thermostat 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal...
2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion...
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure...
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose,...
2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure...
2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL...
2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without...
2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and...
2-1/2" NPT Stainless Steel Passivated Screw Plug Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat...
2-1/2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480...
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General...
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose,...
2-1/2" NPT Steel Screw Plug 240 and 480 Volt, Three Phase Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) General Purpose or Moisture Resistant/Explosion Resistant Terminal...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Integral Thermostat 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 3 - 9 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose,...
2-1/2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion...
2-1/2" NPT Steel Screw Plug With Thermostat Steel Sheath Elements 6 W/In² 0.75 - 2.5 kW 120, 208, 240, and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal...
2.1 kW/Ft² 0.95 - 4.4 kW 120, 208, 240 and 275 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type SRTU) 1500°F Max. Sheath Temp. Single End Termination
2.5 - 5 kW 240 Volt Single Phase Rust Resisting Iron or MONEL® Sheath Elements
2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch...
2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America)...
208, 240 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA Applications Hot Water Storage Tanks Warming Equipment Preheating All Grades of Oil Food Processing Equipment Cleaning and Rinsing...
3 - 12" Barrel Dia. 650 - 2,000 Watts 120 and 240 Volt 24 - 44 W/In² 3 - 12" Barrel Dia. INCOLOY® Sheath Up to 1200°F Max. Sheath Temp.
3 Terminals, Centered 10-1/2 - 23-3/4" Lengths 400 - 3,000 Watts 120 and 240 Volt 10 - 20 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
3 Terminals, One End 10-1/2 - 23-3/4" Lengths 400 - 3,000 Watts 120 and 240 Volt 10 - 20 W/In² CSA
3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy...
3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy...
3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp.
3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp.
3.66 kW/Ft² 1.6 - 13 kW 120, 208, 240, 275 and 480 Volt 3/8"Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp.
3.66 kW/Ft² 1.6 - 7.2 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU-LT) 1500°F Max. Sheath Temp.
3.66 kW/Ft² 1.6 - 7.83 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp.
3.66 kW/Ft² 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp. 1.6 - 7.2 kW (Double)
3.66kW/Ft² 3.2 - 15.03 kW 120, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp.
3/4" NPT Brass Screw Plug, Double Threaded INCOLOY® Sheath Element 25 - 40 W/In² 100 - 1,000 Watts 120 and 240 Volt, Single Phase 6" Leadwires CSA
3/4" NPT Brass Screw Plug Stainless Steel Sheath Element 20 - 22 W/In² 150 - 600 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle CSA
3/4" Steel Screw Plug, Double Threaded Stainless Steel Sheath Element 17 - 25 W/In² 150 - 600 Watts 120 and 240 volt, Single Phase 6' Leadwires CSA
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High...
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-in Controls Air Temperature to 180°F Use with Flexible Duct Portable High Temperature Heater Adjustable Damper...
304 Stainless Steel Electro-polished Thinblade Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure UL Listed
304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1...
304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements 5 - 7.5 kW 20 - 44 W/In² 240 Volt, Single Phase Moisture Resistant Terminal Enclosure
316 Stainless Steel Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
316 Stainless Steel Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
350 - 800 Watts Split Rivet/Wide Ring 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW...
40 W/In² 1.6 - 4.8 kW 240 and 480 Volt 1 and 3 Phase 1750°F Max. Emitter Temp. 10" Long x 4 - 12" ide
5 - 12-1/2" Barrel Dia. 750 - 2,100 Watts 240 - 480 Volt 24 - 40 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max.
5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30"...
5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL...
500 - 5,000 Watts 1,706 - 14,060 Btuh 120, 208, 240, 277, 480, 575 and 600 Volt 1 and 3 Phase Built-In Controls 24", 36" or 48" Widths Third-party certifications:...
6 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 2 - 12 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
6-1/2 - 25-1/2" Lengths 400 - 1,500 Watts 120 and 240 Volt 8 - 25 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
6-1/2 -* 11-1/2" Barrel Dia. 1,525 -3,250 Watts 240 - 480 Volt 30 - 36 W/In² Chrome Steel Sheath Up to 1200°F Max. Sheath Temp. Up to 800°F Max. Barrel...
7-1/6 - 16-1/4" Lengths 125 - 400 Watts 120 and 240 Volt One-Piece INCOLOY® Sheath 7 - 32 W/In² 1500°F Max. Sheath Temp. CSA
7.5 to 30 kW 25,590 to 102,360 BTUH 208, 240, 480 and 600 Volts Single and Three Phase No Assembly Required Built-In Controls Plug Kit Cable Kit Third-party certifications: UL...
8-1/8 - 27-5/8" Lengths (with Optional Tabs) 200 - 800 Watts 120 and 240 Volt One-Piece Monel Sheath 900°F Max. Sheath Temp. 13 - 19 W/In² CSA
8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Monel One-Piece Sheath 900°F Max. Sheath Temp. CSA (SSE Only)
8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Optional Mounting Tabs Rust Resisting One-Piece Iron Sheath 750°F Max. Sheath Temp. CSA (SSE Only)...
9 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
9-1/2 - 35-3/4" Lengths 100 - 600 Watts 120 and 240 Volt 7 - 11 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Bottom Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft.
Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3...
Copper Sheath Elements (40 W/In²) 304 Stainless Steel Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW...
Copper Sheath 350 - 2,400 Watts 120 and 240 Volt 4 - 50 W/In² 350°F Max. Sheath Temp.
Copper Sheath 500 - 5,475 Watts 120, 208, 240 and 480 Volt 53 W/In² 350°F Max. Sheath Temp.
Copper Sheath 525 - 4,125 Watts 120 and 240 Volt 3 - 50 W/In² 350°F Max. Sheath Temp.
Copper Sheath 675 - 2,500 Watts 120, 208, 240 and 480 Volt 50 W/In² 350°F Max. Sheath Temp.
Edison Screw Base 50 - 200 Watts 120 and 240 Volt Brass Sheath Third-party certifications: UL Recognized (120V only), CSA (120V only)
Flat Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA
Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
General Purpose, Moisture Resistant or Moisture Resistant/Explosion Resistant Terminal Enclosure Stainless Steel Thermowell 45 W/In² 6 - 200 kW Third-party certifications: UL Listed, CSA, cCSAus General Purpose, Moisture Resistant or...
Grounded heating element for Safe Operation Applications Freeze Protection Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate Viscosity Control of Fluids such as Paint, Syrups and...
INCOLOY® Sheath Elements (40W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -...
INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -...
INCOLOY® Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 19 and 22 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 1,000 - 7,500 Watts 120, 240 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 175 - 2,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 225 - 2,400 Watts 120 and 240 Volt 4 - 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 275 - 1,450 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 30 W/In² 165 - 2,365 Watts 120 and 240 Volt 1600°F Max. Sheath Temp.
INCOLOY® Sheath 300 - 1,850/1,950 - 5,350 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 325 - 3,400 Watts 120 and 240 Volt 3 - 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 350 - 4,000 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 4,400 - 6,000 Watts 208, 240, 275 and 480 Volt 40 W/In² 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RP)
INCOLOY® Sheath 400 - 4,500 Watts 120 and 240 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 400 - 6,500 Watts 120, 208, 240, 275 and 480 Volt 40 W/In² 1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts) 1600°F Max. Sheath Temp.
INCOLOY® Sheath 450 - 1,750 Watts 120, 208, 240 and 480 Volt 42 - 47 W/In² 2-1/8" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type LN and...
INCOLOY® Sheath 450 - 2,500/2,750 - 6,750 Watts 120, 240 and 480 Volt 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 450 - 4,750 Watts 30 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. Straight Elements
INCOLOY® Sheath 575 - 1,350 Watts 120 and 240 Volt 26 - 38 W/In² 1600°F Max. Sheath Temp. U-Shape Elements
INCOLOY® Sheath 75 - 1,200 Watts 28,57.7 and 115 Volt 29 - 49 W/In² 1600°F Max. Sheath Temp.
INCOLOY® Sheath 800 - 7,830 Watts 120, 208, 240, 275 and 408 Volt 40 W/In² 2-1/8" - 2-3/4" Cold Ends 1600°F Max. Sheath Temp. Component of Radiant Heater (type U-RAD,...
Internally Grounded Standard Third-party certifications: CSA, cRU Applications Freeze Protection Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate Viscosity Control of Fluids such as Paint, Syrups...
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE
Lead Wires, One End 12-1/2 - 54" Lengths 500 - 3,000 Watts 120, 240 and 480 Volt One-Piece INCOLOY® Sheath 24 - 38 W/In² 1500°F Max. Sheath Temp. CSA
MONEL® Sheath (type FTI) 500 - 6,200 Watts 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. Third-party certifications: cRUus, CSA
MONEL® Sheath (type SFTI) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 900°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA
MONEL® Sheath 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. 475 - 10, 000 Watts (Dia. 0.475") Third-party certifications: cRUus, CSA
MONEL® Sheath 120, 240 and 480 Volt 60 W/In² 900°F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475") Third-party certifications: UL Recognized, CSA
Narrow Ring 500 - 800 Watts 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW &
One Terminal, Each End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Passivated 316 Stainless Steel Sheath Elements 1 - 9 kW 21 - 34 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized
Round Cross Section Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 1 - 8 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed,...
Rust-Resisting Iron or Chrome Steel Sheaths 250 - 4,150 Watts 120 and 240 Volt Single Phase 225 - 565°F Max. Work Temp. 1-1/2" Strip with Fins 2" Wide Third-party certifications:...
Rust-Resisting Iron or MONEL® Sheath and Fins 1,950 - 5,000 Watts 120 and 240 Volt Single Phase Third-party certifications: UL Recognized, CSA
Seamless Sheath - No Welded End Disk 304 or 316 Stainless Steel Sheath Electropolished (Option) Diameters Available: 1/8", 3/8", 1/2", 5/8", 3/4" (.3175, .635, .9525, 1.27, 1.5875, 1.905 cm) Lengths...
Self-Regulating. Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) See Catalog Page PDF for more information DL EL Series Accessories U...
Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² Third-party certifications: UL Listed, CSA, CE 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure...
Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
Solid Disc Design 150 - 600 Watts 120 and 240 Volt Full and Half Sheath Available Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized...
Stainless Steel Sheath (type 304 and 316) 1,000 - 3,330 Watts 240 and 480 Volt 23 W/In² 1200°F Max. Sheath Temp.
Stainless Steel Sheath (type 304 and 316) 3,000 - 5,000 Watts 240 and 480 Volt 46 W/In² 1200°F Max. Sheath Temp.
Stainless Steel Sheath (type 304) 1,000 - 7,500 Watts 120, 208, 240, 277 and 480 Volt 50 W/In² 1200°F Max. Sheath Temp.
Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element...
Steel Sheath (type FTS) 500 - 6,200 Watts 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: cRUus, CSA
Steel Sheath (type SFTS) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA
Steel Sheath Elements (20 W/In²) Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant terminal Enclosure For Medium Weight Oils & Degreasing Solutions 2...
Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
Steel Sheath 1,000 - 5,000 Watts 120, 240 and 480 Volt 20 - 22 W/In² 750°F Max. Sheath Temp.
Steel Sheath 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. 475 - 10, 000 Watts (Dia. 0.475") Third-party certifications: cRUus, CSA
Steel Sheath 120, 240 and 480 Volt 60 W/In² 750°F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475") Third-party certifications: UL Recognized, CSA
Steel Sheath 150 - 2,050 Watts 120 and 240 Volt 4 - 20 W/In²
Steel Sheath 200 - 2,725 Watts 120 and 240 Volt 3 - 20 W/In² 750°F Max. Sheath Temp.
Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp.
Steel Sheath 200 - 3,000 Watts 120, 240 and 480 Volt 750°F Max. Sheath Temp
Steel Sheath 225 - 5,300 Watts 120, 240 and 480 Volt 20 W/In² 750°F Max. Sheath Temp.
Steel Sheath 300 - 3,000 Watts 120, 240 and 480 Volt 14 and 15 W/In² 750°F Max. Sheath Temp.
Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft.
Terminal Block, One End 12-1/2 - 54" Lengths 500 - 3,000 Watts 120, 240 and 480 Volt One-Piece INCOLOY® Sheath 24 - 38 W/In² 1500°F Max. Sheath Temp. CSA
Titanium Sheath Elements 1 - 8 kW 20 - 35 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized
Titanium Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Titanium Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
Two Terminals, One End 5-1/2" - 6" Lengths 125 - 300 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Two Terminals, One End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
Wide Ring 500 -1,000 Watts 120 and 240 Volt Use Ring Clamp 6018 to Mount Element to Heated Surface Third-party certifications: UL Recognized (full sheath only), CSA (HSW & RHSW...
With Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed
Without Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed