Chromalox Immersion Heater - Screw Plug - Severely Corrosive Solution Applications EMTS-3

Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications - EMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications
EMTS-3
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications EMTS-3
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • Low Watt Density (15 W/In²)
  • 1 - 6 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Process Water Applications - EMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
EMTS-3
Immersion Heater - Screw Plug - Process Water Applications EMTS-3
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements 3 - 18 kW 208, 240 and 480 Volt, 1 and 3 Phase High Watt Density (38 - 47 W/In²) Without Thermostat General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • 3 - 18 kW
  • 208, 240 and 480 Volt, 1 and 3 Phase
  • High Watt Density (38 - 47 W/In²)
  • Without Thermostat
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications - EMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications
EMTS-3
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications EMTS-3
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • Medium Watt Density (23 W/In²)
  • 3 - 9 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number EMTS-3 EMTS-3 EMTS-3
Product Name Immersion Heater - Screw Plug - Severely Corrosive Solution Applications Immersion Heater - Screw Plug - Process Water Applications Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH) 3.00 to 18.00 kW (10.24 to 61.41 MBH) 3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material Stainless Steel Stainless Steel Stainless Steel
Applications Severe Corrosive Solutions Process Waters Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Enclosure Heater with Fan - CS 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Fin PTC Heating Elements - F02588154220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.48 kW (1.64 MBH)
AC Voltage Required 220 volts
View Details