DAB -- PROCESS AIR HEATER - DUCT - ROUND LOW TEMPERATURE AIR DUCT HEATER
Chromalox
Process Air Heater - Duct - Round Low Temperature Air Duct Heater
DAB
Description
2.5 - 5 kW
240 Volt
Single Phase
Rust Resisting Iron or MONEL® Sheath Elements
Description
2.5 - 5 kW
240 Volt
Single Phase
Rust Resisting Iron or MONEL® Sheath Elements
Datasheet
Suppliers
Process Air Heater - Duct - Round Low Temperature Air Duct Heater
DAB
2.5 - 5 kW
240 Volt
Single Phase
Rust Resisting Iron or MONEL® Sheath Elements
- 2.5 - 5 kW
- 240 Volt
- Single Phase
- Rust Resisting Iron or MONEL® Sheath Elements
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
DAB |
|
Product Name
|
Process Air Heater - Duct - Round Low Temperature Air Duct Heater |
|
Heater Type
|
Air Heater; Duct Heater
|
|
Heating Capacity
|
2.50 to 5.00 kW (8.53 to 17.06 MBH)
|
|
Sleeve (Sheath) Material
|
Iron; MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Tubular Heaters
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Heating Capacity
0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.23 kW (4.18 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details