TRSC -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRSC
Description
Steel Sheath
1,000 - 5,000 Watts
120, 240 and 480 Volt
20 - 22 W/In²
750°F Max. Sheath Temp.
Description
Steel Sheath
1,000 - 5,000 Watts
120, 240 and 480 Volt
20 - 22 W/In²
750°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRSC
Steel Sheath
1,000 - 5,000 Watts
120, 240 and 480 Volt
20 - 22 W/In²
750°F Max. Sheath Temp.
- Steel Sheath
- 1,000 - 5,000 Watts
- 120, 240 and 480 Volt
- 20 - 22 W/In²
- 750°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRSC |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
1.00 to 2.00 kW (3.41 to 6.82 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature
300 F (149 C)
Heating Capacity
6480.00 kW (22108 MBH)
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
500.00 kW (1706 MBH)
View Details
Heater Type
Cartridge Heater
Sleeve (Sheath) Material
Stainless Steel; Incoloy®
Insulation Options
Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Excelitas Technologies Corp.
Applications
Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details