Chromalox Immersion Heater - Screw Plug - Light Weight Oil Applications MTO-1

Description
1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet
Description
1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Light Weight Oil Applications - MTO-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
MTO-1
Immersion Heater - Screw Plug - Light Weight Oil Applications MTO-1
1-1/4" NPT Steel Screw Plug Steel Sheath Element 10 and 20 W/In² Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 1-1/4" NPT Steel Screw Plug
  • Steel Sheath Element
  • 10 and 20 W/In²
  • Without Thermostat
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTO-1
Product Name Immersion Heater - Screw Plug - Light Weight Oil Applications
Heater Type Immersion Heater
Heating Capacity 0.50 to 3.00 kW (1.71 to 10.24 MBH)
Sleeve (Sheath) Material Steel
Applications Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
Heating Elements - 7983766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.00 kW (0.0128 MBH)
AC Voltage Required 12 volts
View Details
FIR (Far Infrared Ray) Ceramic Heater - FHTW-2500 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1391 F (755 C)
Heating Capacity 0.50 kW (1.71 MBH)
View Details