Chromalox Immersion Heater - Screw Plug - Light Weight Oil Applications ARMTO

Description
1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Light Weight Oil Applications - ARMTO - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
ARMTO
Immersion Heater - Screw Plug - Light Weight Oil Applications ARMTO
1" NPT Steel Screw Plug Steel Sheath Element 20 W/In² 0.25 - 1.5 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 1" NPT Steel Screw Plug
  • Steel Sheath Element
  • 20 W/In²
  • 0.25 - 1.5 kW
  • Integral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTO
Product Name Immersion Heater - Screw Plug - Light Weight Oil Applications
Heater Type Immersion Heater
Heating Capacity 0.25 to 1.50 kW (0.8530 to 5.12 MBH)
Sleeve (Sheath) Material Steel
Applications Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details