Chromalox Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications AREMTS-3

Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications - AREMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications
AREMTS-3
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications AREMTS-3
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Intgral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • Medium Watt Density (23 W/In²)
  • 3 - 9 kW
  • Intgral Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Process Water Applications - AREMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
AREMTS-3
Immersion Heater - Screw Plug - Process Water Applications AREMTS-3
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (45 W/In²) 3 - 18 kW Intergrated Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • High Watt Density (45 W/In²)
  • 3 - 18 kW
  • Intergrated Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications - AREMTS-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications
AREMTS-3
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications AREMTS-3
2" NPT Stainless Steel Passivated Screw Plug Third-party certifications: UL Listed, CSA, cCSAus Stainless Steel Passivated Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Third-party certifications: UL Listed, CSA, cCSAus
  • Stainless Steel Passivated Sheath Elements
  • Low Watt Density (15 W/In²)
  • 1 - 6 kW
  • Integral Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number AREMTS-3 AREMTS-3 AREMTS-3
Product Name Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications Immersion Heater - Screw Plug - Process Water Applications Immersion Heater - Screw Plug - Severely Corrosive Solution Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 3.00 to 9.00 kW (10.24 to 30.71 MBH) 3.00 to 18.00 kW (10.24 to 61.41 MBH) 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Stainless Steel Stainless Steel Stainless Steel
Applications Mild Corrosive Solutions Process Waters Severe Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2060B-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.65 kW (2.22 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details