Chromalox Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Features a metal transition and spring relief. 6" by 1/8" diameter J thermocouple with 10' Fiberglass® leads 6" by 1/8" diameter J thermocouple with 10' Fiberglass® leads | |
| Heat Trace or Pipe Sensing Applications 316 Stainless Steel Sheath Moisture Resistant Heads 3/4" or 1/2" NPT Threaded Extension Wire Opening 4" to 8" Cold Leg Standard for Varying Insulation... | |
| Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are... | |
| Self-Adhesive Backing, Standard 36'' Length Better than 0.3 Second Response Time Rated to 350°F Long Term | |
| Type J, K, and T Thermocouples - Grounded - Ungrounded Sheath Materials - 304 Stainless Steel - 316 Stainless Steel Junction Fittings - Crimped - Single Slot Spring Loaded -... | |
| Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs... | |
| Type J, K, and T Thermocouples - Grounded Plate Size; - 1" x 1"; - 3/4" x 1" Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; -... | |
| Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” Diameter 316 Stainless Steel Adjustment Fittings - Single Slot Spring Loaded - Bayonet Fitting - 9/32” Conduit with... | |
| Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; -... | |
| Withstands Temperatures Up to 2000°F (1093°C) High Temperature Ceramic Insulation with INCONEL® Overbraid Standard Lengths are 3 and 10 Feet. Additional Lengths Available J, K or E Thermocouple Calibrations Grounded... |