Chromalox Immersion Heater - Screw Plug - Clean Water Applications ARMT-3

Description
2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - ARMT-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
ARMT-3
Immersion Heater - Screw Plug - Clean Water Applications ARMT-3
2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2-1/2" NPT Brass Screw Plug
  • Integral Thermostat (DPST)
  • Copper Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 3 - 18 kW
  • 120, 208, 240 and 480 Volt, 1 and 3 Phase
  • General Purpose Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMT-3
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details