Chromalox Immersion Heater - Screw Plug - Clean Water Applications MT-2

Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/ Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/ Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - MT-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
MT-2
Immersion Heater - Screw Plug - Clean Water Applications MT-2
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/ Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Brass Screw Plug
  • Copper Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 1.5 - 15 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, Single Phase
  • General Purpose, Moisture Resistant/ Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MT-2
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 1.50 kW (5.12 MBH)
Sleeve (Sheath) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
PTC Air Heaters – MH Type - MH(W)-1024B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.28 kW (0.9553 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details