KTLO -- IMMERSION HEATER - OVER-THE-SIDE - L-SHAPED METAL SHEATH HEATER
Chromalox
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
KTLO
Description
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
Description
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
Datasheet
Suppliers
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
KTLO
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
- Steel Sheath Elements (20 W/In²)
- Steel Riser (36 and 48")
- 120, 240 and 480V, 1 and 3 Phase
- Moisture Resistant terminal Enclosure
- For Medium Weight Oils & Degreasing Solutions
- 2 Element 2 - 7 kW
- 3 Element 3 - 10 kW
- Third-party certifications: UL Listed, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
KTLO |
|
Product Name
|
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Heating Capacity
|
2.00 to 10.00 kW (6.82 to 34.12 MBH)
|
|
Sleeve (Sheath) Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Circulation Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.00 kW (3.41 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details