TS-3/8 -- TUBULAR HEATER - HEART TUBULAR HEATER
Chromalox
Tubular Heater - Heart Tubular Heater
TS-3/8
Description
Steel Sheath
225 - 5,300 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
Description
Steel Sheath
225 - 5,300 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - Heart Tubular Heater
TS-3/8
Steel Sheath
225 - 5,300 Watts
120, 240 and 480 Volt
20 W/In²
750°F Max. Sheath Temp.
- Steel Sheath
- 225 - 5,300 Watts
- 120, 240 and 480 Volt
- 20 W/In²
- 750°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TS-3/8 |
|
Product Name
|
Tubular Heater - Heart Tubular Heater |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.23 to 5.30 kW (0.7677 to 18.08 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Circulation Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications
Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.65 kW (2.22 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material
Aluminum
View Details