Chromalox Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater KTLC

Description
Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
Datasheet
Description
Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater - KTLC - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
KTLC
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater KTLC
Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
  • Copper Sheath Elements (40 W/In²)
  • 304 SS Riser
  • 120, 240 and 480V, 1 and 3 Phase
  • Moisture Resistant Terminal Enclosure
  • For Clean Water
  • 2 Element 2 - 12 kW
  • 3 Element 3 - 18 kW
  • Third-party certifications: UL Listed, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number KTLC
Product Name Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
Heater Type Immersion Heater; Over the Side Heater
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Tubular Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 350 to 1800 F (177 to 982 C)
Heating Capacity 0.40 to 9.72 kW (1.36 to 33.16 MBH)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details