CABB -- PROCESS AIR HEATER - DUCT - LOW TEMPERATURE AIR DUCT HEATER
Chromalox
Process Air Heater - Duct - Low Temperature Air Duct Heater
CABB
Description
Bottom Terminals
6 - 100 kW
120, 208, 240 and 480 Volt
1 or 3 Phase
Rust-Resisting Iron or Chrome Steel Sheath Elements
440°F Max. Outlet Air Temp.
Description
Bottom Terminals
6 - 100 kW
120, 208, 240 and 480 Volt
1 or 3 Phase
Rust-Resisting Iron or Chrome Steel Sheath Elements
440°F Max. Outlet Air Temp.
Datasheet
Suppliers
Process Air Heater - Duct - Low Temperature Air Duct Heater
CABB
Bottom Terminals
6 - 100 kW
120, 208, 240 and 480 Volt
1 or 3 Phase
Rust-Resisting Iron or Chrome Steel Sheath Elements
440°F Max. Outlet Air Temp.
- Bottom Terminals
- 6 - 100 kW
- 120, 208, 240 and 480 Volt
- 1 or 3 Phase
- Rust-Resisting Iron or Chrome Steel Sheath Elements
- 440°F Max. Outlet Air Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CABB |
|
Product Name
|
Process Air Heater - Duct - Low Temperature Air Duct Heater |
|
Heater Type
|
Air Heater; Duct Heater
|
|
Heating Capacity
|
6.00 to 100.00 kW (20.47 to 341 MBH)
|
|
Sleeve (Sheath) Material
|
Iron; Chrome Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
ForcedAir; Air Heater; EnclosureHeater
Heating Capacity
0.50 kW (1.71 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
200.00 kW (682 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Band Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Sleeve (Sheath) Material
Stainless Steel
View Details