SSEM -- COMPONENT HEATER - 1-11/16" WIDE TWO TERMINALS, ONE END STRIP HEATER
Chromalox
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater
SSEM
Description
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Monel One-Piece Sheath
900°F Max. Sheath Temp.
CSA (SSE Only)
Description
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Monel One-Piece Sheath
900°F Max. Sheath Temp.
CSA (SSE Only)
Datasheet
Suppliers
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater
SSEM
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Monel One-Piece Sheath
900°F Max. Sheath Temp.
CSA (SSE Only)
- 8-1/8 -72" Lengths
- 200 - 2,550 Watts
- 120 and 240 Volt
- 10 - 13 W/In²
- Monel One-Piece Sheath
- 900°F Max. Sheath Temp.
- CSA (SSE Only)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
SSEM |
|
Product Name
|
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater |
|
Heater Type
|
Strip
|
|
Maximum Operating (Sheath) Temperature
|
900 F (482 C)
|
|
Heating Capacity
|
0.20 to 2.55 kW (0.6824 to 8.7 MBH)
|
|
Sleeve (Sheath) Material
|
Iron; MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
500.00 kW (1706 MBH)
View Details
Heater Type
Induction
Heating Capacity
5.00 to 50.00 kW (17.06 to 171 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-76 to 122 F (-60 to 50 C)
Heating Capacity
0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details