TI-3/8 -- TUBULAR HEATER - 3/8" DIA. HEART CROSS-SECTION
Chromalox
Tubular Heater - 3/8" Dia. Heart Cross-Section
TI-3/8
Description
INCOLOY® Sheath
300 - 1,850/1,950 - 5,350 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
300 - 1,850/1,950 - 5,350 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - 3/8" Dia. Heart Cross-Section
TI-3/8
INCOLOY® Sheath
300 - 1,850/1,950 - 5,350 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 300 - 1,850/1,950 - 5,350 Watts
- 120, 240 and 480 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TI-3/8 |
|
Product Name
|
Tubular Heater - 3/8" Dia. Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.30 to 5.35 kW (1.02 to 18.25 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Circulation Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Immersion Heater; Water Heaters; Air Heater; Ceramic Fiber Heater
Heating Capacity
0.70 kW (2.39 MBH)
AC Voltage Required
110 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
1.20 kW (4.09 MBH)
View Details