Chromalox Immersion Heater - Screw Plug - Solution Water Application MTI-2

Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Solution Water Application - MTI-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Solution Water Application
MTI-2
Immersion Heater - Screw Plug - Solution Water Application MTI-2
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 52 W/In²) 1.5 - 15 kW Without Thermostat 120, 240 and 480 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • High Watt Density (46 - 52 W/In²)
  • 1.5 - 15 kW
  • Without Thermostat
  • 120, 240 and 480 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTI-2
Product Name Immersion Heater - Screw Plug - Solution Water Application
Heater Type Immersion Heater
Heating Capacity 1.50 to 15.00 kW (5.12 to 51.18 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Solution Water
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Insulated Finned Strip Heater - FS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.07 to 4.32 kW (0.2559 to 14.74 MBH)
View Details