RTU -- TUBULAR HEATER - 3/8" DIA. HEART CROSS-SECTION
Chromalox
Tubular Heater - 3/8" Dia. Heart Cross-Section
RTU
Description
INCOLOY® Sheath
400 - 6,500 Watts
120, 208, 240, 275 and 480 Volt
40 W/In²
1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts)
1600°F Max. Sheath Temp.
Component of Radiant Heater (type RAD and RADD)
Description
INCOLOY® Sheath
400 - 6,500 Watts
120, 208, 240, 275 and 480 Volt
40 W/In²
1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts)
1600°F Max. Sheath Temp.
Component of Radiant Heater (type RAD and RADD)
Datasheet
Suppliers
Tubular Heater - 3/8" Dia. Heart Cross-Section
RTU
INCOLOY® Sheath
400 - 6,500 Watts
120, 208, 240, 275 and 480 Volt
40 W/In²
1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts)
1600°F Max. Sheath Temp.
Component of Radiant Heater (type RAD and RADD)
- INCOLOY® Sheath
- 400 - 6,500 Watts
- 120, 208, 240, 275 and 480 Volt
- 40 W/In²
- 1-1/2", 2-1/8", 3-3/8" and 4" Cold Ends (400 - 2,500 Watts)
- 1600°F Max. Sheath Temp.
- Component of Radiant Heater (type RAD and RADD)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
RTU |
|
Product Name
|
Tubular Heater - 3/8" Dia. Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.40 to 6.50 kW (1.36 to 22.18 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.12 kW (3.84 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details