FTI-315 -- PROCESS AIR HEATER - FINNED - .315" DIA. FINTUBE® HEATER
Chromalox
Process Air Heater - Finned - .315" Dia. Fintube® Heater
FTI-315
Description
MONEL® Sheath (type FTI)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
Description
MONEL® Sheath (type FTI)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
Datasheet
Suppliers
Process Air Heater - Finned - .315" Dia. Fintube® Heater
FTI-315
MONEL® Sheath (type FTI)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
900°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
- MONEL® Sheath (type FTI)
- 500 - 6,200 Watts
- 120, 240 and 480 Volt
- 60 W/In²
- 900°F Max. Sheath Temp.
- Third-party certifications: cRUus, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
FTI-315 |
|
Product Name
|
Process Air Heater - Finned - .315" Dia. Fintube® Heater |
|
Heater Type
|
Air Heater
|
|
Heating Capacity
|
0.50 to 6.20 kW (1.71 to 21.15 MBH)
|
|
Sleeve (Sheath) Material
|
Steel; MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 185 F (-40 to 85 C)
Heating Capacity
0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
270.00 kW (921 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature
190 F (87.78 C)
Heating Capacity
0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details