Chromalox Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector | |
| Heat Trace or Pipe Sensing Applications 316 Stainless Steel Sheath Moisture Resistant Heads 3/4" or 1/2" NPT Threaded Extension Wire Opening 4" to 8" Cold Leg Standard for Varying Insulation... | |
| PR-10 — Stainless Steel Transition with 40" of Leadwires PR-12 — Cast Iron Protection Head with Internal Terminal Block PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block... | |
| RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range 316 Stainless Steel Sheath 100 ohm RTD, =.00385 ohms/°C ±1°F(0.5°C) Accuracy at 32°F (0°C) 1/2” (12.7mm) conduit fitting... | |
| RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range Copper Sheath probe protected by vented 304 SS guard 100 ohm RTD, ± .00385 ohms/°C ±1°F (0.5°C) Accuracy... | |
| Service Temperature to 900°F (482°C) 304 Stainless Steel Construction Flexible 0.275" Stainless Steel Cable (60" Length Standard) 45° Bend Available on Both BT and CF Styles A Wide Variety of... | |
| Surface Mount (SA1) Response Time in Milliseconds Rated to 500oF (260oC) Long Term 36" Teflon® Insulated 3-Wire Leads (SRTD) |