MTO-3 -- IMMERSION HEATER - SCREW PLUG - HEAVY WEIGHT OIL APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
MTO-3
Description
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Without Thermostat
120, 208, 240 and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
Chromalox
Chromalox
Chromalox
Datasheet
Description
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Without Thermostat
120, 208, 240 and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet
Suppliers
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
MTO-3
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Without Thermostat
120, 208, 240 and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
6 - 8 W/In²
0.5 - 3 kW
Without Thermostat
120, 208, 240 and 480 Volt, Single Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site
Datasheet
Immersion Heater - Screw Plug - Light Weight Oil Applications
MTO-3
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
3 - 9 kW
Without Thermostat
120, 208, 240 and 480 Volt, 1 and 3 Phase
General Purpose, Mositure Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
23 - 26 W/In²
3 - 9 kW
Without Thermostat
120, 208, 240 and 480 Volt, 1 and 3 Phase
General Purpose, Mositure Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site
Datasheet
Immersion Heater - Screw Plug - Medium Weight Oil Applications
MTO-3
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
15 W/In²
3 - 9 kW
Without Thermostat
240 and 480 Volt, Three Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
2-1/2" NPT Steel Screw Plug
Steel Sheath Elements
15 W/In²
3 - 9 kW
Without Thermostat
240 and 480 Volt, Three Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site
Datasheet
Technical Specifications
Product Category
Electric Heaters
Electric Heaters
Electric Heaters
Product Number
MTO-3
MTO-3
MTO-3
Product Name
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
Immersion Heater - Screw Plug - Light Weight Oil Applications
Immersion Heater - Screw Plug - Medium Weight Oil Applications
Heater Type
Immersion Heater
Immersion Heater
Immersion Heater
Heating Capacity
0.50 to 3.00 kW (1.71 to 10.24 MBH)
3.00 to 9.00 kW (10.24 to 30.71 MBH)
3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material
Steel
Steel
Steel
Applications
Heavy Weight Oils
Lightweight Oils & Degreasing Solutions
Medium Weight Oils
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
ForcedAir; Air Heater; EnclosureHeater
Heating Capacity
0.60 kW (2.05 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
2 suppliers
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details