Chromalox Immersion Heater - Screw Plug - Solution Water Applications ARMTI-3

Description
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Solution Water Applications - ARMTI-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Solution Water Applications
ARMTI-3
Immersion Heater - Screw Plug - Solution Water Applications ARMTI-3
2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2-1/2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 3 - 18 kW
  • Integral Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTI-3
Product Name Immersion Heater - Screw Plug - Solution Water Applications
Heater Type Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material INCOLOY®
Applications Solution Water
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-2080B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.90 kW (3.07 MBH)
AC Voltage Required 220 volts
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details