Chromalox Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater MB-2

Description
3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy Duty Anti-torque Post Terminals (type P)
Datasheet
Description
3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy Duty Anti-torque Post Terminals (type P)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater - MB-2 - Chromalox
Pittsburgh, PA, United States
Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater
MB-2
Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater MB-2
3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts 240 - 480 Volt 21 - 40 W/In² Up to 800°F Max. Sheath Temp. Up to 650°F Max Barrel Temp. Heavy Duty Anti-torque Post Terminals (type P)
  • 3-1/2" - 10-1/2" Barrel Dia.
  • 500 - 2,000 Watts
  • 240 - 480 Volt
  • 21 - 40 W/In²
  • Up to 800°F Max. Sheath Temp.
  • Up to 650°F Max Barrel Temp.
  • Heavy Duty Anti-torque Post Terminals (type P)
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MB-2
Product Name Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 800 F (427 C)
Heating Capacity 0.50 to 2.00 kW (1.71 to 6.82 MBH)
Sleeve (Sheath) Material Aluminum Coated Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2130S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details