Chromalox Immersion Heater - Screw Plug - Process Water Applications ARMTS-2

Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Datasheet Summary
Powered by GS/AI

The ARMTS-2 Immersion Heater is designed for process water applications and features a 2" NPT stainless steel passivated screw plug. It utilizes stainless steel passivated sheath elements with a high watt density ranging from 43 to 51 W/in². The heater is available in power ratings from 2 to 15 kW and operates at 208, 240, and 480 volts in a single-phase configuration. It includes an integral DPST thermostat for temperature control and is housed in a general-purpose terminal enclosure. The product is UL Listed and CSA certified, ensuring compliance with safety standards. This heater is suitable for various industrial applications requiring reliable heating solutions.

Datasheet Summary
Powered by GS/AI

The ARMTS-2 Immersion Heater is designed for process water applications and features a 2" NPT stainless steel passivated screw plug. It utilizes stainless steel passivated sheath elements with a high watt density ranging from 43 to 51 W/in². The heater is available in power ratings from 2 to 15 kW and operates at 208, 240, and 480 volts in a single-phase configuration. It includes an integral DPST thermostat for temperature control and is housed in a general-purpose terminal enclosure. The product is UL Listed and CSA certified, ensuring compliance with safety standards. This heater is suitable for various industrial applications requiring reliable heating solutions.

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Process Water Applications - ARMTS-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
ARMTS-2
Immersion Heater - Screw Plug - Process Water Applications ARMTS-2
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 2 - 15 kW Integral Thermostat (DPST) 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • High Watt Density (43 - 51 W/In²)
  • 2 - 15 kW
  • Integral Thermostat (DPST)
  • 208, 240 and 480 Volt, Single Phase
  • General Purpose Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTS-2
Product Name Immersion Heater - Screw Plug - Process Water Applications
Heater Type Immersion Heater
Heating Capacity 2.00 to 15.00 kW (6.82 to 51.18 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data