Chromalox Self-Regulating Medium Temperature HSRM

Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of Fire Protection System Piping Available in 5, 8, 10, 15, 20 Watts per Foot Available in 120 and 208-277V models Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal Pipes Only FM and CSA Approved
Datasheet
Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of Fire Protection System Piping Available in 5, 8, 10, 15, 20 Watts per Foot Available in 120 and 208-277V models Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal Pipes Only FM and CSA Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Medium Temperature - HSRM - Chromalox
Pittsburgh, PA, United States
Self-Regulating Medium Temperature
HSRM
Self-Regulating Medium Temperature HSRM
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of Fire Protection System Piping Available in 5, 8, 10, 15, 20 Watts per Foot Available in 120 and 208-277V models Division 1 Hazardous Locations Approximate Size 3/8"W x 1/8"H Min. Bend Radius 1-1/8" For Use on Metal Pipes Only FM and CSA Approved

Self- Regulating, Energy Efficient

16 AWG Buss Wire

Circuit Lengths to 750 Feet

Process Temperature Maintenance to 302°F (150°C)

Maximum Continuous Exposure Temp, Power Off, 420°F (215°C)

Freeze Protection of Fire Protection System Piping

Available in 5, 8, 10, 15, 20 Watts per Foot

Available in 120 and 208-277V models

Division 1 Hazardous Locations

Approximate Size 3/8"W x 1/8"H

Min. Bend Radius 1-1/8"

For Use on Metal Pipes Only

FM and CSA Approved

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number HSRM
Product Name Self-Regulating Medium Temperature
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details