GTFL3 -- IMMERSION HEATER - OVER-THE-SIDE - L-SHAPED FLUOROPOLYMER COVERED HEATER
Chromalox
Immersion Heater - Over-the-side - L-Shaped Fluoropolymer Covered Heater
GTFL3
Description
Fluoropolymer Covered Stainless Steel Elements
10 W/in²
3 - 18 kW
240 and 480 Volt, Three Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Description
Fluoropolymer Covered Stainless Steel Elements
10 W/in²
3 - 18 kW
240 and 480 Volt, Three Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Datasheet
Suppliers
Immersion Heater - Over-the-side - L-Shaped Fluoropolymer Covered Heater
GTFL3
Fluoropolymer Covered Stainless Steel Elements
10 W/in²
3 - 18 kW
240 and 480 Volt, Three Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
- Fluoropolymer Covered Stainless Steel Elements
- 10 W/in²
- 3 - 18 kW
- 240 and 480 Volt, Three Phase
- Moisture Resistant Terminal Enclosure
- Third-party certifications: UL Listed, cUL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
GTFL3 |
|
Product Name
|
Immersion Heater - Over-the-side - L-Shaped Fluoropolymer Covered Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Maximum Operating (Sheath) Temperature
|
180 to 219 F (82.22 to 104 C)
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel; Fluoropolymer Covered
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Tempco Electric Heater Corporation
Heater Type
Over the Side Heater; Drum Heater
Heating Capacity
1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required
120 to 240 volts
View Details